EN
  • EN
  • DE

MMA3202KEG

Part No MMA3202KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCEL 112.5G/56.3G ANALOG 20SOIC / Accelerometer X, Y Axis ±112.5g (X), ±56.3g (Y) 400Hz 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Series Automotive, AEC-Q100, MMA3202
Package Tube
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±112.5g (X), ±56.3g (Y)
Sensitivity (mV/g) 20 (X), 40 (Y)
Bandwidth 400Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MMA32
Standard Package 38 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 927465-MMA3202KEG
Ultra Librarian 3D Model Ultra Librarian MMA3202KEG CAD Model

Description

The MMA3202KEG is a high-performance, low-power, analog output, dual-axis accelerometer designed by NXP Semiconductors. This robust sensor is specifically engineered to provide precise motion and tilt sensing across a variety of applications. It's an ideal choice for automotive safety systems, industrial equipment monitoring, and consumer electronics that require reliable motion detection.

Key Features

  • Sensitivity: The MMA3202KEG offers a high sensitivity of 1000 mV/g at a 5V supply, which allows for the detection of minute changes in motion.
  • Measurement Range: This accelerometer can measure ±50g, making it suitable for monitoring high-impact events.
  • Frequency Response: It features a wide frequency response range that is optimized for both low and high-frequency signals.
  • Signal Conditioning: The device includes integrated signal conditioning that minimizes the need for external components and simplifies circuit design.
  • Temperature Range: The operating temperature range of -40°C to +105°C ensures reliable performance in extreme conditions.
  • Durability: Encased in a rugged, 16-lead SOIC package, the MMA3202KEG is built to withstand harsh environments and mechanical stress.

Applications

The versatility of the MMA3202KEG makes it suitable for a wide array of applications, including but not limited to:

  • Vehicle dynamic controls
  • Crash and impact detection
  • Vibration monitoring and analysis
  • Robotics and unmanned vehicles
  • Consumer electronics stabilization features

Technical Specifications

Attribute Details
Supply Voltage 5V
Sensitivity 1000 mV/g
Measurement Range ±50g
Operating Temperature -40°C to +105°C
Package 16-lead SOIC

Overall, the MMA3202KEG from NXP is a reliable and versatile accelerometer that provides accurate motion sensing capabilities for critical applications where precision and durability are paramount.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,946 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess