EN
  • EN
  • DE

MMA2725JW

Part No MMA2725JW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 16QFN / Accelerometer Single Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Mounting SMD
Package 16-QFN
Manufacturer Package 16-QFN (6x6)
Win Source Part Number 789002-MMA2725JW
Popularity Medium
Supply and Demand Status Limited
Family Name MMA2725JW
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMA2725JW CAD Model

Description

The NXP MMA2725JW is a state-of-the-art, high-performance, low-g micromachined accelerometer designed for a broad range of applications, including automotive safety systems and industrial equipment monitoring. This robust sensor is engineered to provide precise inertial measurements, making it an indispensable component in modern technology where accuracy and reliability are paramount.

Key Features

  • High Sensitivity: The MMA2725JW offers high sensitivity, capturing subtle movements and vibrations with exceptional accuracy.
  • Wide Dynamic Range: With its wide dynamic range, this accelerometer can measure both low-frequency, gentle motions and high-frequency, dynamic impacts.
  • Advanced Signal Processing: Built-in signal processing capabilities reduce the data processing load on the host system, providing cleaner, more reliable data.
  • Temperature Compensation: The device includes temperature compensation features that ensure stable performance across varying environmental conditions.
  • Durable Design: Constructed to withstand harsh conditions, the MMA2725JW is durable and reliable, making it suitable for automotive and industrial environments.

Applications

The NXP MMA2725JW accelerometer is versatile and can be integrated into various systems, including:

  • Vehicle dynamic control and rollover detection
  • Crash and impact recognition for airbag deployment systems
  • Vibration monitoring in industrial machinery
  • Consumer electronics for motion detection and input

Technical Specifications

Parameter Value
Supply Voltage 2.4V to 3.6V
Operating Temperature -40°C to +105°C
Sensitivity Variable (configurable)
Output Analog
Package Solderable LGA package

Whether it's for automotive safety, industrial control, or consumer electronics, the NXP MMA2725JW accelerometer delivers the performance and reliability required for cutting-edge applications. Its advanced features and robust design make it a top choice for engineers and developers looking to integrate high-quality motion sensing into their projects.

You May Also Be Interested in

Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5666 $59.9662
17+ $7.0293 $119.4981
26+ $6.8099 $177.0574
36+ $6.5893 $237.2148
46+ $6.3698 $293.0108
61+ $5.7115 $348.4015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess