EN
  • EN
  • DE

MMA2718JW

Part No MMA2718JW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 16QFN / Accelerometer Single Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Mounting SMD
Package 16-QFN
Manufacturer Package 16-QFN (6x6)
Win Source Part Number 789001-MMA2718JW
Popularity Medium
Supply and Demand Status Limited
Family Name MMA2718JW
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMA2718JW CAD Model

Description

The NXP MMA2718JW is a state-of-the-art accelerometer designed for high-precision, high-stability applications where accurate motion sensing is critical. This robust sensor is part of NXP's industry-leading portfolio of motion sensors, offering exceptional performance in a compact package.

Key Features

  • High Sensitivity: The MMA2718JW provides high sensitivity, enabling it to detect even the slightest movements, making it ideal for a wide range of applications, including industrial monitoring and advanced automotive systems.
  • Wide Dynamic Range: With a broad dynamic range, this accelerometer can measure both low and high acceleration with excellent precision, ensuring versatility across different use cases.
  • Low Power Consumption: Designed for efficiency, the MMA2718JW operates with minimal power draw, contributing to longer battery life in portable applications and reduced energy costs in wired systems.
  • Advanced Signal Processing: The device includes sophisticated signal processing capabilities, providing clean, reliable data and reducing the need for external noise filtering.
  • Durable Design: Encased in a rugged package, the MMA2718JW is built to withstand harsh environments, making it suitable for outdoor and industrial settings where durability is a must.
  • Temperature Compensation: Temperature compensation features ensure that the accelerometer maintains its accuracy across a wide range of operating temperatures.

Applications

The versatility of the NXP MMA2718JW allows it to be used in various applications. It is particularly well-suited for:

  • Vehicle dynamic control and rollover detection
  • Asset tracking and monitoring
  • Industrial equipment monitoring
  • Medical device movement analysis
  • Consumer electronics for motion detection

Technical Specifications

The MMA2718JW boasts a range of technical specifications that make it an excellent choice for precise motion detection:

  • Supply Voltage: 3.3V to 5V
  • Operating Temperature: -40°C to +105°C
  • Sensitivity: Configurable for application-specific requirements
  • Output: Digital I2C/SPI interface for easy integration with microcontrollers and processors

With its combination of high performance, versatility, and reliability, the NXP MMA2718JW is a top-tier solution for a wide array of motion-sensing needs.

You May Also Be Interested in

Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess