EN
  • EN
  • DE

MMA2260DR2

Part No MMA2260DR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 1.5G ANALOG 16SOIC / Accelerometer X Axis ±1.5g 50Hz 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series MMA
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X
Acceleration Range ±1.5g
Sensitivity (mV/g) 1200
Bandwidth 50Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA22
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345969-MMA2260DR2
Ultra Librarian 3D Model Ultra Librarian MMA2260DR2 CAD Model

Description

Product Overview: NXP MMA2260DR2

The NXP MMA2260DR2 is a state-of-the-art, high-performance, low-g micromachined accelerometer designed for a wide range of applications, from automotive to industrial. This compact sensor is part of NXP's reputable portfolio of motion sensors, offering robust and reliable motion detection capabilities.

Key Features

  • Sensitivity: The MMA2260DR2 provides high sensitivity, ensuring precise measurements for motion tracking and tilt sensing.
  • Low Power Consumption: It is engineered for low power operation, making it ideal for battery-powered devices where power efficiency is critical.
  • Wide Voltage Range: The device operates over a broad voltage range, accommodating various power supply requirements.
  • Temperature Range: With an extensive operating temperature range, the MMA2260DR2 is suited for environments with fluctuating temperatures.
  • Output: It offers an analog output proportional to the acceleration, facilitating easy integration with other components and systems.
  • Shock Resistance: The accelerometer is designed to withstand high shock impacts, ensuring durability and long-term stability.

Applications

The NXP MMA2260DR2 is versatile and can be used in various applications, including:

  • Vehicle dynamic controls
  • Electronic stability control systems
  • Anti-theft systems
  • Industrial equipment monitoring
  • Consumer electronics

Technical Specifications

Parameter Specification
Sensitivity Specified at datasheet
Operating Voltage Specified at datasheet
Temperature Range Specified at datasheet
Output Type Analog
Shock Resistance Specified at datasheet

The NXP MMA2260DR2 is an excellent choice for developers and manufacturers seeking a reliable and precise accelerometer. With its robust design and versatile application range, it stands out as a top-tier component for motion detection solutions.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess