EN
  • EN
  • DE

MMA1220KEG

Part No MMA1220KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Low G Micromachined Accelerometer | IC SENSOR ACCEL +/-8G 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Part Status Last Time Buy
Axis Z
Acceleration Range ±8g
Bandwidth 250Hz
Supply Voltage (V) 4.75V ~ 5.25V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1224762-MMA1220KEG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA1220KEG CAD Model

Description

The NXP MMA1220KEG is a state-of-the-art, automotive-grade, low-g micromachined accelerometer designed for advanced vehicle dynamics applications, including stability control and vehicle rollover detection. With its high precision and robust performance, the MMA1220KEG is an ideal choice for automotive safety systems that demand reliability and accuracy under extreme conditions.

Key Features

  • High Sensitivity: The MMA1220KEG provides a high sensitivity output, which is crucial for detecting minute changes in acceleration, vital for advanced driving assistance systems (ADAS).
  • Wide Operating Range: It operates effectively across a broad temperature range, ensuring consistent performance even in harsh automotive environments.
  • Low Power Consumption: Designed for efficiency, the device conserves power, making it suitable for use in modern vehicles where energy consumption is a concern.
  • Durable: The accelerometer is built to withstand mechanical stress and is resistant to automotive fluids, contributing to its longevity and durability.
  • Signal Conditioning: It includes on-chip signal conditioning, which minimizes the need for external components and simplifies integration into vehicle systems.
  • Self-Test Function: The built-in self-test feature allows for increased system reliability by enabling regular checks of sensor integrity.
  • Compact Form Factor: With its small size, the MMA1220KEG is easy to integrate into various automotive systems without requiring significant space.

Applications

The NXP MMA1220KEG is specifically designed for automotive applications. It is commonly used in:

  • Electronic Stability Control (ESC)
  • Rollover Detection Systems
  • Anti-lock Braking Systems (ABS)
  • Traction Control Systems (TCS)
  • Other Vehicle Dynamic Controls

With its robust design and advanced features, the NXP MMA1220KEG accelerometer is an essential component for enhancing vehicle safety and performance. Its precise sensing capabilities enable vehicles to react to dynamic conditions, providing a safer and more controlled driving experience.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.9775 $390.9775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess