EN
  • EN
  • DE

MM912G634DM1AER2

Part No MM912G634DM1AER2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 48KB LS/HS SWITCH 48LQFP / High Reliability Power Switches IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Automotive
Core Processor S12
Program Memory Type FLASH (48 kB)
Controller Series HCS12
RAM Size 2K x 8
Interface LIN, SCI
Number of I/O 9
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-LQFP Exposed Pad
Manufacturer Package 48-LQFP-EP (7x7)
Win Source Part Number 788992-MM912G634DM1AER2
Popularity Medium
Supply and Demand Status Limited
Family Name MM912G634
Introduction Date December 07, 2012
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MM912G634DM1AER2 CAD Model

Description

Product Overview: MM912G634DM1AER2 by NXP

The MM912G634DM1AER2 is a highly integrated device designed and manufactured by NXP Semiconductors, a leader in automotive and signal processing technologies. This product is part of NXP's MM9xx family, known for its robustness and reliability in automotive applications. The MM912G634DM1AER2 is specifically engineered to meet the stringent requirements of automotive control systems, making it an ideal choice for engineers and developers in the industry.

Key Features

  • Integrated System Basis Chip (SBC): The MM912G634DM1AER2 incorporates an advanced System Basis Chip, providing power management, communication, and diagnostic functionalities.
  • Dual-core Processing: It features a dual-core architecture consisting of an HCS12 microcontroller for general processing tasks and an S12 MagniV MCU for handling analog and mixed-signal operations, ensuring efficient and reliable performance.
  • Enhanced Sensor Interface: The device is equipped with a sophisticated sensor interface that supports direct connection to various sensor types, making it extremely versatile in automotive sensor applications.
  • Robust Communication Protocols: With integrated support for CAN and LIN protocols, the MM912G634DM1AER2 ensures robust and secure communication channels within automotive networks.
  • High-Temperature Operation: Designed to withstand the extreme conditions of automotive environments, it operates reliably over a wide temperature range, typically from -40°C to 125°C.
  • Package and Quality: The product comes in a 48-pin LQFP package, ensuring a compact footprint while maintaining high-quality standards required for automotive-grade components.

Applications

The MM912G634DM1AER2 by NXP is tailored for a broad range of applications within the automotive sector. It is particularly suited for:

  • Engine control units
  • Body control modules
  • Steering and braking systems
  • Transmission controllers
  • Power management systems
  • Advanced sensor nodes

In summary, the MM912G634DM1AER2 is a powerful, versatile, and reliable solution for complex automotive control systems, offering a blend of processing power, communication capabilities, and environmental resilience that is essential for modern vehicles.

You May Also Be Interested in

Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess