EN
  • EN
  • DE

MM908E624ACDWB

Part No MM908E624ACDWB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC TRPL SWITCH MCU/LIN 54-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tube
Part Status Obsolete
Core Processor HC08
Number of I/O 16
Program Memory Type FLASH (16kB)
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 54-BSSOP (0.295", 7.50mm Width)
Case / Package 54-SOIC
Family Name MM908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885223-MM908E624ACDWB
Ultra Librarian 3D Model Ultra Librarian MM908E624ACDWB CAD Model

Description

The MM908E624ACDWB is a sophisticated, integrated device from NXP Semiconductors, designed to cater to the demanding needs of automotive motor control applications. With its robust architecture and advanced features, this product is engineered to enhance performance, reliability, and efficiency in a wide range of automotive systems.

Key Features

  • Integrated System-in-Package (SiP): The MM908E624ACDWB combines an HCS12 microcontroller with a SMARTMOS analog control IC in one package, providing a compact and efficient solution for motor control.
  • High-Performance Microcontroller: At the core of the device is an HCS12 microcontroller, which offers a 16-bit architecture and is optimized for automotive applications requiring complex control algorithms and real-time processing.
  • Advanced SMARTMOS Technology: The analog control IC utilizes NXP's SMARTMOS technology, delivering high-precision analog functionality, power actuation, and protection features essential for automotive-grade reliability.
  • Multiple Motor Control Options: The device supports a variety of motor types, including brushed DC, stepper, and brushless DC (BLDC) motors, making it versatile for different automotive applications.
  • Integrated Safety Features: Safety is a priority in automotive applications, and the MM908E624ACDWB includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout to ensure reliable operation under harsh conditions.

Applications

The MM908E624ACDWB is ideal for a range of automotive applications where precise motor control and high reliability are required. Typical applications include:

  • Power window lifters
  • Wiper systems
  • Electric power steering
  • Fuel pumps
  • HVAC blowers

Quality and Support

NXP is committed to providing high-quality products and support. The MM908E624ACDWB is designed to meet stringent automotive industry standards, ensuring long-term reliability and performance. Customers can access comprehensive technical support and documentation to facilitate product integration and deployment.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2703 $64.8921
16+ $7.6064 $121.7024
24+ $7.3687 $176.8488
33+ $7.1310 $235.3230
42+ $6.8933 $289.5186
57+ $6.1802 $352.2714
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,183 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess