EN
  • EN
  • DE

SMP1322-079

Part No SMP1322-079
Manufacturer Alpha Industries
Catalog RF Diodes
Description Low Resistance Plastic Packaged PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha Industries
Win Source Part Number 1252097-SMP1322-079
Manufacturer Homepage www.alphaind.com
Ultra Librarian 3D Model Ultra Librarian SMP1322-079 CAD Model

Description

The SMP1322-079 is a low-capacitance silicon PIN diode designed for high-performance switching and attenuation applications in the RF and microwave frequency range. Manufactured by Alpha Industries (now part of Skyworks Solutions), this diode offers excellent linearity and low insertion loss, making it ideal for use in cellular, WLAN, and other wireless communication systems. It is designed for surface-mount assembly, facilitating automated manufacturing processes.

Applications:

  • RF Switches
  • Attenuators
  • Phase shifters
  • Voltage Variable Attenuators (VVAs)
  • Limiters
  • T/R switches in radar systems

Features:

  • Low capacitance
  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Excellent linearity
  • Surface-mount package

Benefits:

  • Improved RF performance: Low capacitance and insertion loss ensure minimal signal degradation.
  • High isolation: Provides excellent isolation between RF paths.
  • Fast switching: Enables rapid switching between different RF states.
  • Precise attenuation control: Excellent linearity allows for accurate attenuation adjustment.
  • Compact design: Surface-mount package saves valuable board space.

Technical Specifications:

The SMP1322-079 typically features a low capacitance, typically in the range of 0.2 pF to 0.3 pF, enabling its use at high frequencies. Its low insertion loss, typically less than 0.5 dB at several GHz, minimizes signal attenuation. The diode offers high isolation, typically greater than 20 dB, ensuring minimal signal leakage. It exhibits a fast switching speed, typically in the nanosecond range, enabling rapid switching operations. The surface-mount package facilitates automated assembly. The reverse voltage is typically around 30V, and the forward current is typically around 30mA. This PIN diode is designed to operate over a wide temperature range, typically from -65°C to +150°C, making it suitable for use in various environmental conditions.

You May Also Be Interested in

Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5486 $60.3460
260+ $0.4505 $117.1300
400+ $0.4366 $174.6400
550+ $0.4227 $232.4850
710+ $0.4089 $290.3190
950+ $0.3661 $347.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess