EN
  • EN
  • DE

MKL46Z256VLL4

Part No MKL46Z256VLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KL4
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D - 16bit, D/A - 12bit
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 788945-MKL46Z256VLL4
Popularity Medium
Supply and Demand Status Limited
Family Name MKL46Z256
Introduction Date July 25, 2013
ECCN 3A991.a.2
Country of Origin China , Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MKL46Z256VLL4 CAD Model

Description

The NXP MKL46Z256VLL4 is a feature-rich microcontroller designed to cater to the needs of low-power applications. It is part of the energy-efficient Kinetis L series based on the ARM® Cortex®-M0+ processor. This microcontroller is an ideal choice for designers looking to create products for the Internet of Things (IoT), wearable electronics, and energy management systems.

Key Features:

  • Processor: ARM® Cortex®-M0+ core running at up to 48MHz, offering a balance between performance and power consumption.
  • Memory: 256KB flash memory and 32KB RAM, providing ample space for complex applications and data storage.
  • Low Power: Multiple power modes including a very low power run, wait and stop modes, making it suitable for battery-operated devices.
  • Connectivity: Features various communication interfaces such as SPI, I2C, UART, and USB full-speed controller, ensuring versatile connectivity options.
  • Analog Modules: Equipped with analog components including a 16-bit ADC, a 12-bit DAC, and analog comparators, facilitating precise sensor data acquisition and control.
  • Timers: Multiple timing and control functions with an array of timers, Real-Time Clock (RTC), and Periodic Interrupt Timer.
  • Security: Built-in hardware CRC module to ensure data integrity during communication.
  • Package: Available in a 100-pin LQFP package, which is suitable for space-constrained applications.
  • Development Support: Supported by NXP's comprehensive software and hardware development tools, including the MCUXpresso SDK, IDE, and Config Tools.

Applications:

The MKL46Z256VLL4 is versatile enough to be used in a wide range of applications. It is particularly adept in scenarios where power efficiency is paramount, such as in portable health monitoring devices, smart meters, and fitness trackers. Additionally, its rich set of features makes it suitable for industrial control systems, consumer electronics, and automation projects.

Overall, the NXP MKL46Z256VLL4 is a powerful and efficient solution for designers who need a microcontroller that delivers both performance and low power consumption in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0911 $52.3644
10+ $10.7414 $107.4140
15+ $10.4058 $156.0870
20+ $10.0701 $201.4020
26+ $9.7344 $253.0944
35+ $8.7274 $305.4590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 498 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess