EN
  • EN
  • DE

MKL25Z128VLK4

Part No MKL25Z128VLK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Part numbers for the chip have fields that identify the specific part. | IC MCU 32BIT 128KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
The number of I/O 66
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 14x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MKL25Z128
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1223995-MKL25Z128VLK4
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development, Power Management
Ultra Librarian 3D Model Ultra Librarian MKL25Z128VLK4 CAD Model

Description

NXP MKL25Z128VLK4 Microcontroller

The NXP MKL25Z128VLK4 is a cutting-edge microcontroller designed for efficiency and versatility, perfect for a wide range of applications in the industrial, automotive, and consumer electronics sectors. This MCU is part of the Kinetis L series, which is NXP's energy-efficient product line based on the ARM Cortex-M0+ processor, providing a balance between performance and power consumption.

Key Features:

  • Core: ARM Cortex-M0+ processor, operating at a frequency of up to 48MHz.
  • Memory: 128KB flash memory and 16KB RAM, offering ample storage for complex applications and efficient real-time data processing.
  • Communication Interfaces: Includes a variety of communication peripherals such as SPI, I2C, UART, and USB 2.0 Full Speed, enabling easy integration with a multitude of external devices.
  • Analog Modules: Equipped with multiple analog components, including a 12-bit ADC, a 12-bit DAC, and analog comparators, allowing for precise control and monitoring of analog signals.
  • Timers: Features several timing and control modules, such as a low-power timer, a pulse-width modulation (PWM) controller, and multiple general-purpose timers, suitable for a wide array of timing-related tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, it supports multiple power-saving modes, making it ideal for battery-operated devices.
  • Packages: Available in a 80-pin LQFP package, ensuring a compact footprint for space-constrained applications.
  • Operating Temperatures: Capable of operating within the industrial temperature range, ensuring reliability and performance under harsh conditions.

Applications:

The MKL25Z128VLK4 is suitable for a diverse set of applications including:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Medical monitoring systems
  • Automation and control systems
  • Smart metering
  • Consumer electronics

With its robust feature set, the NXP MKL25Z128VLK4 microcontroller offers a powerful platform for designers looking to create sophisticated and power-conscious devices. Its extensive integration capabilities and low power consumption make it an excellent choice for next-generation embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0970 $64.3880
8+ $13.2078 $105.6624
12+ $12.7951 $153.5412
17+ $12.3823 $210.4991
21+ $11.9696 $251.3616
28+ $10.7314 $300.4792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess