EN
  • EN
  • DE

S29AL004D90TFI01

Part No S29AL004D90TFI01
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185878-S29AL004D90TFI01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29AL004D90TFI01 CAD Model

Description

The S29AL004D90TFI01 is a 4 Mbit (512 K x 8-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. This device features a parallel interface and is designed for a wide range of embedded applications requiring non-volatile memory for code storage and data logging.

Applications

  • Embedded systems
  • Industrial control equipment
  • Automotive electronics
  • Networking devices
  • Consumer electronics (e.g., digital cameras, MP3 players)

Features

  • High-performance simultaneous Read/Write operations: Allows concurrent read operations while programming or erasing other sections of the memory.
  • 3.0 Volt-only operation: Simplifies system power requirements and reduces overall system cost.
  • Sector Erase Architecture: Enables flexible memory management with uniform 64 KB sectors.
  • Page Mode Operation: Supports fast page programming for improved write performance.
  • Automated Write/Erase Algorithms: Simplifies software control and ensures reliable programming and erasing.
  • Data Polling and Toggle Bit support: Provides status information during programming and erase cycles.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Available in various package options: Offers flexibility for different board layouts and space constraints.
  • CMOS process technology: Ensures low power consumption and high reliability.

Benefits

  • Increased System Performance: Simultaneous Read/Write capability enhances overall system throughput.
  • Reduced System Cost: 3.0V-only operation eliminates the need for multiple voltage supplies.
  • Flexible Memory Management: Sector Erase Architecture allows efficient memory allocation.
  • Faster Programming: Page Mode Operation reduces programming time.
  • Simplified Software Development: Automated algorithms ease software implementation.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.

Additional Details

The S29AL004D90TFI01 utilizes a sophisticated memory management scheme to ensure reliable data storage. It features built-in error correction and detection mechanisms to protect against data corruption. The device is available in different temperature grades to suit various operating environments. The parallel interface allows for easy integration with a wide range of microcontrollers and microprocessors. For detailed specifications, refer to the device datasheet.

You May Also Be Interested in

Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8854 $68.8854
3+ $56.5211 $169.5633
4+ $54.7551 $219.0204
5+ $52.9891 $264.9455
6+ $51.2231 $307.3386
8+ $45.9240 $367.3920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess