EN
  • EN
  • DE

SSTV16857DGG,118

Part No SSTV16857DGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG DRIVER 14BIT 48TSSOP / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Series 74SSTV
Package Tape & Reel
Product Status Obsolete
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number SSTV16857
Other Names 935268661118,568-5959-2,SSTV16857DGG,118,568-5959-1,SSTV16857DGG118,568-5959-6
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256322-SSTV16857DGG,118
Ultra Librarian 3D Model Ultra Librarian SSTV16857DGG,118 CAD Model

Description

The SSTV16857DGG,118 is a high-performance, 18-bit universal bus transceiver designed by NXP Semiconductors. This advanced integrated circuit is built to address the demands of high-speed bidirectional communication in data bus and control bus applications within computing and telecommunication systems.

Key Features

  • Technology: The device utilizes NXP's cutting-edge CMOS technology, offering a low-power yet high-speed interface with a 2.3V to 3.6V operating voltage range.
  • Bus Interface: With 18-bit bidirectional data bus interface capabilities, the SSTV16857DGG,118 ensures robust communication and data transfer efficiency.
  • High-Speed Operation: The transceiver supports bus speeds that are compatible with the requirements of high-speed data processing, making it an ideal choice for modern computing environments.
  • Control Pins: It features control pins such as output enable (OE) and direction (DIR) pins, providing flexible control over data flow direction on the bus.
  • Package: Encased in a 48-pin TSSOP (Thin Shrink Small Outline Package), the SSTV16857DGG,118 is designed for space-saving and efficient PCB (Printed Circuit Board) layout.

Applications

The device is incredibly versatile and can be used in a variety of applications including:

  • High-speed data transfer systems
  • Memory interface circuits
  • Backplane interconnects
  • Server and telecom infrastructure
  • Networking equipment

Quality and Reliability

NXP's commitment to quality and reliability is evident in the SSTV16857DGG,118. Each device undergoes rigorous testing to ensure high performance and durability under a wide range of environmental conditions. This makes it a reliable choice for critical systems where consistent operation is paramount.

Environmental Compliance

The SSTV16857DGG,118 is compliant with various environmental standards, including RoHS (Restriction of Hazardous Substances), ensuring that it meets global environmental regulations and promotes the sustainability of electronic products.

With its combination of speed, power efficiency, and compact design, the SSTV16857DGG,118 from NXP Semiconductors is an excellent choice for designers looking to optimize their high-speed digital interface applications.

You May Also Be Interested in

Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess