EN
  • EN
  • DE

MKL17Z256VFM4R

Part No MKL17Z256VFM4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KINETIS KL17: 48MHZ CORTEX-M0+ U / ARM® Cortex®-M0+ Kinetis KL17 Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-QFN-EP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KL17
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 11x16b SAR; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN-EP (5x5)
REACH Status REACH Unaffected
Win Source Part Number 1353908-MKL17Z256VFM4R
Ultra Librarian 3D Model Ultra Librarian MKL17Z256VFM4R CAD Model

Description

NXP MKL17Z256VFM4R Microcontroller

The NXP MKL17Z256VFM4R is a high-performance microcontroller unit (MCU) from the Kinetis L series, which is designed to deliver exceptional efficiency and versatility for a variety of applications. This MCU is built on the ARM Cortex-M0+ processor, which provides an optimal balance between power consumption and processing capability, making it an ideal choice for energy-sensitive and space-constrained applications.

With a 48 MHz CPU speed and a 256 KB flash memory size, the MKL17Z256VFM4R is equipped to handle complex algorithms and control tasks. It also boasts 32 KB of RAM, which is ample for running applications that require a significant amount of data processing or real-time operations. The device operates at a voltage range of 1.71V to 3.6V, which allows for flexible power management and compatibility with various power sources.

The MCU's connectivity features include a multitude of communication interfaces such as I2C, SPI, and UART, which facilitate easy integration with peripheral devices and systems. Additionally, it supports USB Full-speed 2.0, making it suitable for portable devices that require connectivity with computers or other USB host devices.

Security is a paramount concern in today's interconnected world, and the MKL17Z256VFM4R addresses this with its built-in security features. It offers a 128-bit AES encryption module to ensure secure data transfer and storage, alongside a True Random Number Generator (TRNG) for generating secure keys.

For designers and engineers looking to implement user interfaces, the microcontroller includes a Touch Sensing Interface (TSI), which can be used to create capacitive touch applications without the need for additional hardware. This feature makes the MKL17Z256VFM4R an excellent choice for applications such as home automation systems, medical devices, and consumer electronics.

The package is a 32-pin QFN, which is compact and suitable for space-limited PCB designs. With its comprehensive set of features and capabilities, the NXP MKL17Z256VFM4R MCU stands out as a robust and flexible solution for a wide range of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0614 $60.6140
24+ $4.9734 $119.3616
36+ $4.8181 $173.4516
50+ $4.6627 $233.1350
65+ $4.5072 $292.9680
86+ $4.0409 $347.5174
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess