The NXP MKL04Z16VFK4 microcontroller is a highly efficient and versatile device designed to meet the needs of a wide range of low-power applications. This MCU is part of the Kinetis L series, which is NXP's ultra-low-power line of microcontrollers based on the ARM Cortex-M0+ core. It is an ideal choice for designers looking for a cost-effective processor that does not compromise on performance.
Key Features:
- Core: ARM Cortex-M0+ processor running at up to 48 MHz, delivering high performance with low power consumption.
- Memory: 16 KB flash memory and 4 KB RAM, providing ample space for application code and data storage.
- Power Efficiency: Multiple power modes, including very low power run, low power wait, and low leakage stop modes, make it suitable for battery-powered and portable applications.
- I/O and Peripherals: A rich set of peripherals including GPIOs, SPI, I2C, UART, and a 12-bit ADC, providing flexibility in interfacing with external components and sensors.
- Packages: Available in a 24-QFN package, it offers a compact footprint for space-constrained applications.
- Operating Voltage: Wide range of operating voltages from 1.71V to 3.6V, supporting various power supply options.
- Temperature Range: Operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
- Development Support: Compatible with NXP's software and hardware development tools, including the MCUXpresso IDE and software development kit (SDK), which provide a comprehensive development environment.
The MKL04Z16VFK4 MCU is designed with NXP's energy-saving architecture, enabling long battery life for applications such as wearable devices, sensors, and smart meters. Its processing capabilities, combined with low-power operation, make it an excellent choice for designers looking to create sophisticated applications without the added cost of higher-end MCUs.
With its integration of essential features and compatibility with leading-edge development tools, the NXP MKL04Z16VFK4 microcontroller stands out as a smart choice for engineers and developers aiming to optimize their product designs for performance and power efficiency.