EN
  • EN
  • DE

SN74ABT8646DL

Part No SN74ABT8646DL
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/XCVR 28-SSOP / Scan Test Device with Bus Transceiver and Registers IC 28-BSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Scan Test Device with Bus Transceiver and Registers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-BSSOP
Base Product Number 74ABT8646
Other Names -SN74ABT8646DLG4,-296-4112-5,-SN74ABT8646DLR,296-4112-5,296-4112-5R,2156-SN74ABT8646DL,-296-4112-5R,TEXTISSN74ABT8646DL,-296-4112-5,SN74ABT8646DLG4,SN74ABT8646DLG4,-SN74ABT8646DLG4R
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256274-SN74ABT8646DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT8646DL CAD Model

Description

The SN74ABT8646DL from Texas Instruments is a high-performance integrated circuit designed to cater to the demanding requirements of high-speed digital systems. This advanced bus transceiver with 3-state outputs is part of the ABT family, which is known for its high drive and fast edge rates, making it an ideal choice for interfacing with bus systems in computing and telecommunications equipment.

Key Features

  • Technology: The device is built using BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors to achieve high speed and low power dissipation.
  • Bus Interface: It features 24-bit bus transceiver functions with 3-state outputs, allowing for bidirectional communication between two buses.
  • Drive Capability: The SN74ABT8646DL offers high drive (±48-mA IOL and IOH) capabilities, ensuring robust signaling in a bus-oriented environment.
  • Speed: The device is designed for improved signal integrity with fast edge rates, which enhances its performance in high-speed applications.
  • Power Supply: It operates at a nominal voltage of 5V, which is compatible with many digital systems.
  • Packaging: The SN74ABT8646DL comes in a 56-pin SSOP (Shrink Small-Outline Package), which is suitable for space-constrained applications.

Applications

The SN74ABT8646DL is versatile and can be used in a variety of applications, including:

  • High-speed data transmission systems
  • Server and workstation bus interfaces
  • Telecommunication switching systems
  • Data acquisition and signal processing units
  • Backplane interconnects

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ABT8646DL is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and longevity.

Support and Resources

For additional information, datasheets, and technical support, customers can visit the Texas Instruments website or contact their customer support team. Designers can also access a wide range of development tools and reference designs to facilitate the integration of the SN74ABT8646DL into their projects.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess