EN
  • EN
  • DE

MKE14F512VLH16

Part No MKE14F512VLH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 168MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KE1xF
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 168MHz
Connectivity FlexIO, I²C, SPI, UART/USART
Peripherals DMA, LVD, PWM, WDT
Number of I/O 58
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 68K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MKE14F512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935312754557, 568-14473, MKE14F512VLH16-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927225-MKE14F512VLH16
Ultra Librarian 3D Model Ultra Librarian MKE14F512VLH16 CAD Model

Description

The NXP MKE14F512VLH16 is a robust and feature-rich microcontroller designed for industrial applications that require a balance between performance and power efficiency. This microcontroller is part of NXP's Kinetis E series, which is tailored for a wide range of automotive and industrial applications.

At the heart of the MKE14F512VLH16 is an ARM Cortex-M4 core that operates at a frequency of up to 72 MHz, providing the computational power needed for complex tasks. The core also includes a Floating Point Unit (FPU), which enhances the performance of applications involving intensive mathematical calculations.

This microcontroller comes with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for program storage and efficient operation of real-time applications. Additionally, it features a rich set of peripherals, including multiple communication interfaces such as CAN, SPI, I2C, and UART, which facilitate easy integration with other components in a system.

The MKE14F512VLH16 is designed with reliability in mind, featuring a -40°C to +105°C operating temperature range, making it suitable for harsh environments. It also includes advanced security features to protect intellectual property and ensure secure data transfer.

For developers, NXP provides comprehensive software support, including the MCUXpresso Software and Tools, which offer a seamless development experience with integrated development environments (IDEs), configuration tools, and software development kits (SDKs).

Key features of the MKE14F512VLH16 include:

  • ARM Cortex-M4 core with FPU, operating up to 72 MHz
  • 512 KB flash memory and 64 KB RAM
  • Multiple communication interfaces (CAN, SPI, I2C, UART)
  • Robust design with a wide operating temperature range
  • Advanced security features for data protection
  • Comprehensive software support with MCUXpresso

In conclusion, the NXP MKE14F512VLH16 microcontroller is a powerful and reliable solution for industrial control systems, automotive electronics, and other applications that demand high-performance processing capabilities, extensive communication options, and stringent security measures.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6803 $58.7212
9+ $12.0454 $108.4086
13+ $11.6690 $151.6970
18+ $11.2926 $203.2668
23+ $10.9162 $251.0726
31+ $9.7869 $303.3939
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess