EN
  • EN
  • DE

LPC811M001JDH16FP

Part No LPC811M001JDH16FP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 30MHz
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 206618-LPC811M001JDH16FP
Ultra Librarian 3D Model Ultra Librarian LPC811M001JDH16FP CAD Model

Description

Product Overview: LPC811M001JDH16FP

The LPC811M001JDH16FP is a cutting-edge microcontroller product from NXP Semiconductors, renowned for its compact design, efficiency, and versatility. This product belongs to the LPC810 series of microcontrollers, which are designed to offer robust performance for a variety of applications. The LPC811M001JDH16FP is built around a powerful 32-bit ARM Cortex-M0+ processor, which provides a perfect balance between power consumption and processing capability.

With a CPU frequency of up to 30 MHz, the LPC811M001JDH16FP delivers the computational speed required for complex tasks while maintaining energy efficiency. The device comes with 8 KB of on-chip flash memory and 2 KB of SRAM, offering ample space for application code and data storage. Its 16-pin configuration makes it an excellent choice for space-constrained applications, and the package type is HVQFN, known for its thermal performance and small footprint.

The microcontroller supports a wide range of digital peripherals, including up to 12 General Purpose I/O (GPIO) pins, which provide flexibility for interfacing with external components. Additionally, it features a range of serial communication interfaces such as I2C, UART, and SPI, allowing for easy integration into embedded systems requiring communication with other devices or sensors.

For system control and timing-related tasks, the LPC811M001JDH16FP incorporates multiple timers, including a 32-bit timer, a WWDT (Windowed Watchdog Timer), and a multi-rate timer for applications requiring precise time events. The device also includes an integrated oscillator and a PLL, which facilitate a wide range of frequency configurations for different system requirements.

NXP's LPC811M001JDH16FP is designed with simplicity in mind, supporting easy programming and in-system programming capabilities via a serial interface. It is also compatible with various integrated development environments and NXP's extensive suite of development tools, making it a user-friendly choice for both beginners and experienced developers.

Overall, the LPC811M001JDH16FP microcontroller is a robust and reliable solution for a multitude of embedded applications, including industrial control, consumer electronics, automation, and IoT devices. Its combination of processing power, memory capacity, and versatile peripheral set makes it a highly capable component for modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5049 $52.6715
85+ $1.2348 $104.9580
130+ $1.1962 $155.5060
175+ $1.1576 $202.5800
225+ $1.1190 $251.7750
300+ $1.0033 $300.9900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess