EN
  • EN
  • DE

MKE06Z128VQH4

Part No MKE06Z128VQH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFP / MCU 32-bit ARM Cortex M0+ RISC 128KB Flash 3.3V/5V 64-Pin PQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KE06
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 58
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b, D/A 2x6b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-QFP
Manufacturer Package 64-QFP (14x14)
Win Source Part Number 788923-MKE06Z128VQH4
Popularity Medium
Supply and Demand Status Limited
Family Name MKE06Z128
Introduction Date March 04, 2014
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MKE06Z128VQH4 CAD Model

Description

Introducing the NXP MKE06Z128VQH4 Microcontroller

The NXP MKE06Z128VQH4 is a robust and versatile microcontroller that forms part of the Kinetis E series, designed for a wide array of applications requiring high reliability and performance. This microcontroller targets industrial control, automotive, and smart metering applications, among others, where a blend of low power consumption, advanced interrupt capabilities, and various communication features are essential.

Core Features

  • ARM Cortex-M0+ Core: The heart of the MKE06Z128VQH4 is the energy-efficient ARM Cortex-M0+ processor, which operates at a frequency of up to 48 MHz, delivering the necessary computational power for complex tasks while maintaining low power consumption.
  • Memory: It is equipped with 128 KB of flash memory and 16 KB of RAM, providing ample space for application code and data storage.
  • Timers and Control: The device includes a variety of timers, including a real-time clock, multiple channel timers, and periodic interrupt timers, enabling precise control and timing operations.

Connectivity and I/O

  • Multiple Communication Interfaces: The MKE06Z128VQH4 features a range of communication interfaces such as I2C, SPI, and UARTs, allowing for seamless integration with other components and peripheral devices.
  • General Purpose I/O: Numerous GPIO pins with interrupt capabilities provide flexibility in handling input and output operations, essential for sensor interfacing and control signaling.

Robust Design and Security

  • Enhanced Robustness: The microcontroller is designed to withstand the rigors of industrial environments, offering excellent ESD and EMC performance.
  • Security and Reliability: With features like a watchdog timer and cyclic redundancy check (CRC) validation, the MKE06Z128VQH4 ensures system integrity and helps prevent unauthorized code execution.

Development and Support

Developers can take advantage of the comprehensive development tools and software support provided by NXP, including IDEs, libraries, and real-time operating system (RTOS) support, to accelerate the design and implementation of their applications.

The NXP MKE06Z128VQH4 microcontroller is a powerful solution for designers who require a balance between performance, power efficiency, and reliability in their embedded systems. Its robust feature set and extensive support ecosystem make it an ideal choice for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8190 $57.8280
30+ $3.9542 $118.6260
46+ $3.8306 $176.2076
63+ $3.7070 $233.5410
81+ $3.5834 $290.2554
108+ $3.2127 $346.9716
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess