EN
  • EN
  • DE

MKE04Z64VQH4

Part No MKE04Z64VQH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-QFP (14x14)
Manufacturer NXP
Series Kinetis KE04
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 58
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-QFP
Case / Package 64-QFP (14x14)
Family Name MKE04Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2832-MKE04Z64VQH4, MKE04Z64VQH4-ND, 935318266557
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885006-MKE04Z64VQH4
Ultra Librarian 3D Model Ultra Librarian MKE04Z64VQH4 CAD Model

Description

The NXP MKE04Z64VQH4 is a highly capable microcontroller that belongs to the Kinetis E Series designed for cost-sensitive and robust applications. This microcontroller is based on the ARM Cortex-M0+ processor, which provides an excellent balance between performance and power consumption, making it an ideal choice for industrial and consumer applications.

Core Features

  • Processor: ARM Cortex-M0+ core running at up to 48MHz, offering efficient processing capabilities for a wide range of applications.
  • Memory: 64KB of flash memory and 4KB of RAM, providing enough space for complex programs and data storage.
  • GPIO: Multiple general-purpose input/output pins for versatile connectivity and peripheral control.

Advanced Peripherals

The MKE04Z64VQH4 is equipped with a range of peripherals that enhance its functionality:

  • Multiple flexible timers including a PWM (Pulse Width Modulation) module for precise control over motor functions and other timing-critical tasks.
  • Analog-to-digital converter (ADC) for interfacing with analog sensors and converting their signals into digital data.
  • A high-speed serial communication interface supporting I2C, SPI, and UART protocols, enabling communication with other microcontrollers, sensors, and peripherals.

Robust Design

Designed with reliability in mind, the MKE04Z64VQH4 features:

  • Wide operating voltage range from 2.7V to 5.5V, ensuring stable operation under various power supply conditions.
  • Operation in extended temperatures ranging from -40°C to +105°C, suitable for harsh environments.
  • Fail-safe features like a watchdog timer and low power modes to enhance safety and reduce energy consumption.

Applications

The NXP MKE04Z64VQH4 microcontroller is versatile and can be used in various applications, including:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive applications

In summary, the NXP MKE04Z64VQH4 is a powerful and reliable microcontroller that provides a cost-effective solution for a wide range of embedded applications, combining performance, low power consumption, and advanced peripherals in a robust package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess