EN
  • EN
  • DE

MK60FN1M0VLQ15

Part No MK60FN1M0VLQ15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / K60 Sub-Family Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 58x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series MK60FN1M0
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811803-MK60FN1M0VLQ15
Ultra Librarian 3D Model Ultra Librarian MK60FN1M0VLQ15 CAD Model

Description

NXP MK60FN1M0VLQ15 Microcontroller

The NXP MK60FN1M0VLQ15 is a high-performance microcontroller unit (MCU) that belongs to the Kinetis K60 family. This 32-bit MCU is built on the ARM Cortex-M4 core and is designed to deliver exceptional efficiency, processing power, and reliability for a wide range of embedded applications. With its advanced features and comprehensive development support, the MK60FN1M0VLQ15 is an ideal choice for industrial control, medical systems, automotive, and IoT (Internet of Things) devices.

At the heart of the MK60FN1M0VLQ15 is the Cortex-M4 processor, which operates at a frequency of up to 150 MHz. The processor core includes a floating-point unit (FPU) that enhances the performance of compute-intensive applications. With 1MB of flash memory and 256KB of SRAM, this MCU offers ample storage for complex application code and data buffering.

The device boasts a rich set of peripherals, including multiple communication interfaces such as Ethernet, USB OTG (On-The-Go), CAN, I2C, SPI, and UARTs, making it highly versatile for connecting with other systems and peripherals. The MCU also features analog components like a 16-bit ADC (Analog-to-Digital Converter), 12-bit DAC (Digital-to-Analog Converter), and analog comparators, which facilitate precise control and monitoring of analog signals.

Security is a paramount concern in today's connected world, and the MK60FN1M0VLQ15 addresses this with features like hardware encryption support and a random number generator, ensuring secure data transfer and storage. Additionally, it offers a Memory Protection Unit (MPU) to enhance software reliability through memory segmentation and access control.

For developers, NXP provides extensive support through its software development kits (SDKs), integrated development environments (IDEs), and a vibrant community of engineers. This support accelerates the development process and helps bring products to market faster.

The MK60FN1M0VLQ15 is available in a 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still providing excellent connectivity options. With its robust set of features and capabilities, the NXP MK60FN1M0VLQ15 MCU is an outstanding choice for engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0135 $56.0270
5+ $22.9855 $114.9275
7+ $22.2672 $155.8704
10+ $21.5489 $215.4890
13+ $20.8306 $270.7978
17+ $18.6757 $317.4869
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,391 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess