EN
  • EN
  • DE

NFAM3065L4BT

Part No NFAM3065L4BT
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description IPM 650V 30A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168968-NFAM3065L4BT
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Power Driver Modules
Package Tube
Product Status Active
Type IGBT
Configuration 3 Phase Inverter
Current 30 A
Ultra Librarian 3D Model Ultra Librarian NFAM3065L4BT CAD Model

Description

The NFAM3065L4BT is a high-performance, N-channel Power MOSFET developed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This cutting-edge component is designed to meet the demanding requirements of modern electronic devices, offering a combination of low on-resistance, high switching speed, and robust thermal performance.

Key Features

  • Low On-Resistance: The NFAM3065L4BT boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency power switching applications, ensuring minimal switching losses and better performance.
  • Advanced Technology: Utilizing ON Semiconductor's latest technology, the NFAM3065L4BT offers superior electrical characteristics that enhance the reliability and longevity of the product.
  • Thermal Performance: The device is encapsulated in a robust package that provides excellent thermal characteristics, ensuring stable operation even under high-temperature conditions.
  • Gate Charge: Optimized gate charge enables efficient power management and contributes to the reduction of switching-related power losses.

Applications

The NFAM3065L4BT is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management systems

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 30 V
Continuous Drain Current (ID) 62 A
Power Dissipation (PD) 48 W
Operating Temperature Range -55°C to +175°C
Package DFN5x6

With its robust design and advanced features, the NFAM3065L4BT from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9030 $93.8060
3+ $38.4845 $115.4535
5+ $37.2819 $186.4095
6+ $36.0793 $216.4758
8+ $34.8766 $279.0128
10+ $31.2687 $312.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess