EN
  • EN
  • DE

MK51DN512CLQ10

Part No MK51DN512CLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001541-MK51DN512CLQ10
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Kinetis K50
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity EBI/EMI, I²C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Ultra Librarian 3D Model Ultra Librarian MK51DN512CLQ10 CAD Model

Description

The NXP MK51DN512CLQ10 microcontroller is a highly integrated, low-power, high-performance device that belongs to the Kinetis K series. This microcontroller is based on the ARM Cortex-M4 core and offers a rich set of features that make it suitable for a wide range of applications, including industrial control, medical devices, automotive systems, and IoT solutions.

Key Features:

  • Core: ARM Cortex-M4 running at up to 100 MHz with Floating Point Unit (FPU).
  • Memory: 512KB flash memory and 64KB RAM, providing ample space for complex applications.
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, UART, CAN, and USB 2.0 Full-Speed/Device.
  • Analog Modules: Features analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators for versatile signal processing capabilities.
  • Timing and Control: Equipped with a variety of timers, including PWM, real-time clock, and periodic interrupt timers for precise timing operations.
  • Power Efficiency: Designed with power-saving modes such as multiple low-power modes to optimize energy consumption.
  • Package: Available in a 144-LQFP (Low Profile Quad Flat Package) that offers a compact footprint for space-constrained applications.
  • Operating Temperature: Capable of operating in a wide temperature range, making it suitable for harsh environments.

Development Support:

The MK51DN512CLQ10 is supported by NXP's comprehensive software and hardware development tools. Developers can take advantage of the NXP's MCUXpresso SDK, IDE, and configuration tools to streamline the development process. Additionally, the microcontroller is supported by a range of third-party development tools and software, ensuring flexibility and ease of use for developers.

Applications:

With its robust feature set and versatile peripherals, the NXP MK51DN512CLQ10 is an ideal choice for applications requiring a balance between performance and power efficiency. It is particularly well-suited for smart sensors, precision controls, user interfaces, and connectivity modules, among others.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5844 $58.7532
8+ $16.0693 $128.5544
12+ $15.5672 $186.8064
16+ $15.0651 $241.0416
20+ $14.5629 $291.2580
27+ $13.0564 $352.5228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess