EN
  • EN
  • DE

MK50DX256CMC7

Part No MK50DX256CMC7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 256KB FLASH 121MAPBGA / ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 63
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 36x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Base Product Number MK50DX256
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2156-MK50DX256CMC7,935311126557,NXPFREMK50DX256CMC7
Standard Package 348
Win Source Part Number 1322436-MK50DX256CMC7
Ultra Librarian 3D Model Ultra Librarian MK50DX256CMC7 CAD Model

Description

Introducing the NXP MK50DX256CMC7 Microcontroller

The NXP MK50DX256CMC7 is a highly capable microcontroller that is part of the Kinetis K50 family, designed to meet the needs of a wide range of industrial and consumer applications. This microcontroller combines rich features with high performance to deliver a versatile solution for embedded systems.

Outstanding Performance and Memory

At the heart of the MK50DX256CMC7 is an ARM Cortex-M4 core that runs at speeds of up to 100 MHz, providing the computational power necessary for complex tasks. Accompanying this is a generous 256 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.

Integrated Analog Features

One of the standout features of the MK50DX256CMC7 is its integrated analog components. It includes multiple analog-to-digital converters (ADCs), a digital-to-analog converter (DAC), and analog comparators, making it ideal for applications that require precise analog signal processing. These features are particularly beneficial for medical, industrial, and sensor-based systems.

Enhanced Connectivity

This microcontroller also boasts a variety of connectivity options. It comes equipped with multiple communication interfaces, including UART, SPI, I2C, and CAN, allowing for easy integration into existing systems and support for a range of peripherals. Additionally, the MK50DX256CMC7 features a USB controller with Device and Host functionality, expanding its capabilities in connectivity.

Robust Security and Safety Features

Security is a top priority in today's connected world, and the MK50DX256CMC7 addresses this need with features such as hardware encryption and secure boot options. For safety-critical applications, it includes a watchdog timer and a range of other fail-safe mechanisms to ensure reliable operation.

Low Power Consumption

Designed with energy efficiency in mind, the MK50DX256CMC7 supports multiple power modes, including a low-power run mode and several sleep modes, which help to minimize power consumption during idle times without sacrificing responsiveness.

Overall, the NXP MK50DX256CMC7 is a powerful and versatile microcontroller that can serve as the backbone of a multitude of embedded systems, offering a balance of performance, connectivity, and efficiency that is hard to match.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess