EN
  • EN
  • DE

SM5S22A

Part No SM5S22A
Manufacturer Vishay
Catalog TVS - Diodes
Description Surface Mount Automotive Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1251036-SM5S22A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5S22A CAD Model

Description

The SM5S22A is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic equipment against voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). TVS diodes are essential components for ensuring the robustness and reliability of electronic systems.

Applications

  • Power Supplies: Protects power supplies from voltage surges and transients.
  • Data Lines: Safeguards data lines, such as USB, Ethernet, and RS-485, from ESD and other transient events.
  • Automotive Electronics: Protects automotive electronic systems from voltage transients in the harsh automotive environment.
  • Industrial Equipment: Used in industrial control systems and machinery to protect against voltage transients.
  • Consumer Electronics: Protects consumer electronic devices from ESD and power surges.

Features

  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Low Clamping Voltage: Reduces the voltage stress on protected components during a transient event.
  • Unidirectional Configuration: Provides protection against positive transients.
  • Surface Mount Package: Allows for automated assembly and reduces board space requirements.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage transients.
  • Reduced Field Failures: Prevents transient-related failures, reducing warranty costs and improving customer satisfaction.
  • Simplified Design: Provides a simple and effective transient voltage protection solution.
  • Compact Design: Small package size allows for dense circuit layouts, minimizing the overall footprint of the system.
  • Cost-Effective Protection: Offers a cost-effective way to protect electronic components from voltage transients.

Additional Details

The SM5S22A is characterized by its standoff voltage, breakdown voltage, and clamping voltage. The standoff voltage is the maximum voltage that the device can withstand without conducting. The breakdown voltage is the voltage at which the device begins to conduct significantly. The clamping voltage is the maximum voltage that the device will allow across its terminals during a surge event. Proper PCB layout and component placement are crucial for optimal transient protection. Consult the manufacturer's datasheet for detailed electrical characteristics, surge waveforms, and application examples.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0765 $59.2075
135+ $0.8836 $119.2860
205+ $0.8559 $175.4595
280+ $0.8281 $231.8680
365+ $0.8004 $292.1460
485+ $0.7173 $347.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess