EN
  • EN
  • DE

MK30DX128VLK7

Part No MK30DX128VLK7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80FQFP / ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 31x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MK30DX128
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935325681557
Standard Package 96
Win Source Part Number 1318725-MK30DX128VLK7
Ultra Librarian 3D Model Ultra Librarian MK30DX128VLK7 CAD Model

Description

The NXP MK30DX128VLK7 is a high-performance, low-power microcontroller designed to cater to a wide range of embedded applications. This device is part of the Kinetis K30 family of microcontrollers which are built on the ARM Cortex-M4 core, offering exceptional processing power and efficiency.

Core Features

  • ARM Cortex-M4 Core: At the heart of the MK30DX128VLK7 is a 32-bit ARM Cortex-M4 CPU with a frequency of up to 100 MHz, delivering robust computational capabilities along with a Floating Point Unit (FPU) for precise mathematical operations.
  • Memory: This microcontroller comes with 128 KB of flash memory and 16 KB of SRAM, providing ample space for program storage and efficient run-time operations.
  • Communication Interfaces: A variety of communication interfaces are included, such as multiple SPI, I2C, and UARTs, alongside a USB 2.0 Full-speed OTG controller, ensuring versatile connectivity options for peripheral devices.

Advanced Features

  • FlexMemory: NXP's FlexMemory feature offers a flexible approach to the embedded memory architecture, which can be advantageous in applications requiring EEPROM-like endurance.
  • Analog Modules: The MK30DX128VLK7 is equipped with comprehensive analog modules including multiple 16-bit ADCs, 12-bit DACs, and analog comparators, facilitating precise signal processing and control tasks.
  • Timers and Control: For real-time control applications, it includes a variety of timers, PWM modules, and other control peripherals that enable precise timing and motor control.

Power Efficiency and Safety

Designed with power efficiency in mind, the MK30DX128VLK7 features multiple power-saving modes, allowing for significant reductions in power consumption during idle periods. Additionally, it incorporates safety features such as a watchdog timer and a CRC engine to ensure system integrity.

Applications

The NXP MK30DX128VLK7 is an ideal choice for a range of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices, where its combination of processing power, memory capacity, and connectivity options can be fully leveraged.

With its robust feature set and flexible memory options, the NXP MK30DX128VLK7 stands as a powerful and reliable microcontroller solution for sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess