EN
  • EN
  • DE

MK22FN512CBP12R

Part No MK22FN512CBP12R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K20
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-XFBGA, WLCSP
Supplier Device Package 80-WLCSP (4.13x3.56)
Base Product Number MK22FN512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935318467055
Standard Package 5,000
Win Source Part Number 1316333-MK22FN512CBP12R
Ultra Librarian 3D Model Ultra Librarian MK22FN512CBP12R CAD Model

Description

Product Overview: NXP MK22FN512CBP12R Microcontroller

The NXP MK22FN512CBP12R microcontroller is a feature-rich and versatile MCU designed to meet the demanding requirements of various embedded applications. It is part of the Kinetis K series, which is known for its high-performance ARM Cortex-M4 cores. This particular model operates at a frequency of up to 120 MHz, providing the computational power needed for complex tasks while maintaining energy efficiency.

With 512KB of flash memory and 128KB of RAM, the MK22FN512CBP12R offers ample storage for application code and data. This generous memory provision allows developers to implement sophisticated programs without worrying about space constraints. Moreover, it includes a range of peripherals and interfaces to enhance functionality and connectivity options, such as multiple UARTs, SPI, I2C modules, and USB controllers with on-chip full-speed transceivers.

Key Features

  • Core: ARM Cortex-M4 running at up to 120 MHz with Floating Point Unit (FPU)
  • Memory: 512KB Flash, 128KB SRAM
  • Communication Interfaces: Multiple UART, SPI, and I2C modules; USB 2.0 Full-Speed/OTG
  • Timers: Multiple General Purpose Timers, Real-Time Clock, and PWM Modules
  • ADCs: 16-bit analog-to-digital converters with high-speed and high-accuracy capabilities
  • Security: Features a hardware random number generator and a CRC module to ensure data integrity
  • Package: 121 MAPBGA (8x8mm) package for space-constrained applications

Applications

The MK22FN512CBP12R microcontroller is ideal for a wide range of applications, including industrial control systems, medical devices, smart metering, and IoT devices. Its robust security features make it particularly well-suited for applications that require secure data transactions and protection against tampering.

Additionally, the microcontroller's low power consumption makes it an excellent choice for battery-powered devices, ensuring longer operational periods between charges. With its rich set of features and capabilities, the NXP MK22FN512CBP12R is a powerful and reliable choice for developers looking to create advanced and secure embedded systems.

For further information, including datasheets, technical documentation, and development tools, developers are encouraged to visit the official NXP website or contact their local NXP sales representative.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6359 $62.5436
10+ $12.8294 $128.2940
14+ $12.4285 $173.9990
20+ $12.0276 $240.5520
25+ $11.6267 $290.6675
34+ $10.4239 $354.4126
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,988 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess