EN
  • EN
  • DE

MK22FN1M0AVMD12

Part No MK22FN1M0AVMD12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KINETIS K22: 120MHZ CORTEX-M4F P / ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K20
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I²S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Base Product Number MK22FN1M0
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352633-MK22FN1M0AVMD12
Ultra Librarian 3D Model Ultra Librarian MK22FN1M0AVMD12 CAD Model

Description

The NXP MK22FN1M0AVMD12 is a high-performance microcontroller unit (MCU) from the Kinetis K series that is designed for a wide range of applications. This MCU is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power, with a floating-point unit for precise computational operations.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz with DSP and floating-point unit (FPU) for enhanced computational performance.
  • Memory: 1MB of flash memory and 256KB of RAM to support complex applications and reduce the need for external memory components.
  • Communication Interfaces: Multiple communication options including USB 2.0 Full-Speed, Ethernet, CAN, UART, SPI, and I2C for versatile connectivity solutions.
  • Analog Modules: Integrated analog-to-digital converters (ADCs), a digital-to-analog converter (DAC), and analog comparators for handling a variety of sensor inputs.
  • Timers: A variety of timing and control functions including a motor control PWM, a real-time clock, and multiple general-purpose timers.
  • Security: Enhanced security features with a hardware random number generator and a cryptographic acceleration unit to ensure data protection and secure communications.

Applications:

The MK22FN1M0AVMD12 is ideal for a broad range of applications, such as industrial control systems, Internet of Things (IoT) devices, medical equipment, smart metering, and home automation. Its built-in security features make it particularly well-suited for applications that require secure data exchange and protection against threats.

Package and Quality:

Enclosed in a 144-pin MAPBGA package, the MK22FN1M0AVMD12 is designed for space-constrained applications while ensuring robustness and reliability. NXP's commitment to quality is evident in the product's compliance with industry-standard quality systems and certifications.

Development Support:

Developers can take advantage of NXP's extensive suite of development tools for the Kinetis K series MCUs, including software libraries, development boards, and the MCUXpresso Integrated Development Environment (IDE) to accelerate the product development cycle.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess