EN
  • EN
  • DE

RT9108NB

Part No RT9108NB
Manufacturer Richtek USA Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TSSOP28
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 716015-RT9108NB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9108NB CAD Model

Description

The RT9108NB is a high-performance, low-dropout (LDO) linear regulator manufactured by Richtek Technology. It is designed to provide a stable and accurate output voltage from a wide input voltage range. The RT9108NB is characterized by its low quiescent current, high ripple rejection, and fast transient response, making it suitable for various power management applications.

Applications

  • Portable devices: Powers microcontrollers, memory, and other components in smartphones, tablets, and wearables.
  • Battery-powered equipment: Regulates voltage in battery-operated devices such as digital cameras and portable media players.
  • Post-regulation for switching regulators: Provides clean and stable power after a switching regulator stage.
  • Noise-sensitive circuits: Supplies power to sensitive analog and digital circuits, minimizing noise and interference.
  • Microcontroller power: Provides a stable voltage source for microcontrollers in embedded systems.

Features

  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • High output accuracy: Provides a stable output voltage with minimal variation.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • High ripple rejection: Filters out noise and ripple from the input voltage.
  • Fast transient response: Quickly responds to changes in load current, maintaining a stable output voltage.
  • Overcurrent protection: Protects the regulator and downstream circuits from damage due to excessive current.
  • Thermal shutdown protection: Shuts down the regulator in case of overheating, preventing damage.
  • Enable pin: Allows for turning the regulator on and off for power saving.

Benefits

  • Improved battery life: Low quiescent current extends battery life in portable devices.
  • Stable power supply: Provides a stable and accurate output voltage, ensuring reliable operation of downstream circuits.
  • Reduced noise: High ripple rejection minimizes noise and interference in sensitive circuits.
  • Protection against faults: Overcurrent and thermal shutdown protection prevent damage to the regulator and downstream circuits.
  • Easy to use: Simple and straightforward to integrate into existing designs.

Additional Details

The RT9108NB is available in a variety of packages, including SOT-23 and TSOT-25. It requires minimal external components, simplifying system design. The enable pin can be controlled by a microcontroller or other logic signal to turn the regulator on and off, further reducing power consumption. The RT9108NB is suitable for applications that require a compact and efficient linear regulator.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess