EN
  • EN
  • DE

MK12DN512VLK5

Part No MK12DN512VLK5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 80FQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)
Manufacturer NXP
Series Kinetis K10
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 60
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 24x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-FQFP (12x12)
Family Name MK12DN512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884936-MK12DN512VLK5
Ultra Librarian 3D Model Ultra Librarian MK12DN512VLK5 CAD Model

Description

Introducing the NXP MK12DN512VLK5 Microcontroller

The NXP MK12DN512VLK5 is a highly capable microcontroller designed to meet the needs of sophisticated embedded applications. This device is part of the Kinetis K series, which is renowned for its advanced integration and comprehensive feature set. The MK12DN512VLK5 is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power, with a frequency of up to 100 MHz.

With 512KB of flash memory and 128KB of RAM, this microcontroller provides ample space for complex application code and data storage. Its memory architecture is optimized for high performance and reliability, which ensures smooth operation even in demanding scenarios.

The connectivity options on the MK12DN512VLK5 are extensive, including multiple serial communication interfaces such as I2C, SPI, and UARTs, making it ideal for IoT devices and other applications that require communication with peripherals or other microcontrollers. Additionally, it features USB full-speed and low-speed operation with device and host support, expanding its capabilities in various USB-based applications.

For applications that require precise timing and control, the MK12DN512VLK5 comes with an array of timers, including a PWM timer for motor control, a real-time clock for time-keeping, and a periodic interrupt timer. It also supports various analog peripherals, such as high-resolution ADCs and DACs, which are crucial for sensor interfacing and analog signal processing.

The device's robust security features include a hardware random-number generator and a cryptographic acceleration unit, which are essential for secure data transmission and storage. It also supports a range of low-power modes, making it suitable for battery-powered and energy-sensitive applications.

Designed with flexibility in mind, the MK12DN512VLK5 is supported by a comprehensive suite of development tools, including NXP's MCUXpresso IDE and software development kit (SDK), which provide developers with everything they need to get started on their projects quickly.

In summary, the NXP MK12DN512VLK5 is a versatile and powerful microcontroller that offers a perfect solution for a wide range of embedded systems. Its advanced features and connectivity options make it a go-to choice for engineers looking to develop robust, efficient, and secure applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6572 $53.2576
19+ $5.4624 $103.7856
29+ $5.2917 $153.4593
40+ $5.1210 $204.8400
51+ $4.9503 $252.4653
68+ $4.4382 $301.7976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,254 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess