EN
  • EN
  • DE

SL3S1203FTB0,115

Part No SL3S1203FTB0,115
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE G2XL SOT886
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Type RFID Transponder
Frequency 840MHz to 960MHz
Standards ISO 18000-6, EPC
Supply Voltage - Operating 1.8V
Temperature Range - Operating -40°C to 85°C
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 1096797-SL3S1203FTB0,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL3S1203FTB0,115 CAD Model

Description

Product Overview: SL3S1203FTB0,115 - NXP UCODE G2iM Series RFID Transponder

The SL3S1203FTB0,115 is part of the highly advanced UCODE G2iM series of RFID transponders from NXP Semiconductors. This product is designed to offer a versatile and high-performance solution for Radio-Frequency Identification (RFID) applications across a wide range of industries including supply chain management, inventory control, asset tracking, and anti-counterfeiting measures.

Key Features

  • High Sensitivity: The SL3S1203FTB0,115 transponder is built with exceptional sensitivity, allowing for long read ranges which are essential in supply chain management and logistics.
  • Integrated Memory: Equipped with an EEPROM memory, this RFID tag provides ample storage for user data, EPC (Electronic Product Code), and TID (Tag Identifier), enhancing its utility in complex tracking systems.
  • Digital Switch: This innovative feature allows the RFID tag to be turned on or off electronically, increasing its flexibility and potential use cases.
  • Privacy Features: With password protection and other privacy features, the SL3S1203FTB0,115 ensures secure data storage, preventing unauthorized access and tampering.
  • Robust Design: The transponder is designed to withstand harsh environmental conditions, making it suitable for outdoor applications and rugged environments.

Applications

The versatility of the NXP SL3S1203FTB0,115 RFID transponder makes it ideal for a variety of applications, including but not limited to:

  • Retail inventory management
  • Asset tracking in healthcare, IT, and other industries
  • Logistics and supply chain visibility
  • Authentication of branded goods to combat counterfeiting
  • Smart labeling and packaging

Technical Specifications

The SL3S1203FTB0,115 operates in the UHF frequency range, which is globally recognized and provides reliable performance across different geographic regions. It complies with the EPCglobal Class1 Gen2 and ISO/IEC 18000-6C standards, ensuring compatibility with existing RFID infrastructure and equipment.

Conclusion

NXP's SL3S1203FTB0,115 RFID transponder is a testament to the company's commitment to providing innovative and secure RFID solutions. Its high sensitivity, robust feature set, and flexible applications make it a top choice for organizations looking to enhance their tracking and authentication processes.

You May Also Be Interested in

NXP / Nexperia
Lowest to $27.8572
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
ams
Lowest to $3.3622
NXP / Nexperia
HITAG reader chip
Lowest to $3.5188
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3724 $59.3100
60+ $1.9473 $116.8380
92+ $1.8861 $173.5212
127+ $1.8249 $231.7623
164+ $1.7648 $289.4272
219+ $1.5824 $346.5456
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess