Product Overview: MFRC53001T/0FE
The MFRC53001T/0FE is a highly integrated reader IC for contactless communication at 13.56 MHz from NXP Semiconductors. This advanced chip is designed for use in a wide range of applications, including access control, transportation, and payment systems. It supports ISO/IEC 14443 A/MIFARE protocols, enabling it to communicate with a broad spectrum of RFID tags and smartcards.
Key Features
- Highly Integrated Design: The MFRC53001T/0FE combines a receiver and transmitter module with all necessary components for antenna connection, minimizing the need for external components.
- Advanced Security: Equipped with features to support secure transactions, including a hardware crypto1 cipher for encryption and decryption operations.
- Flexible Interface Options: Host communication is facilitated through a serial peripheral interface (SPI), which allows for easy integration with most microcontrollers.
- Power Management: The IC includes power-down and power-up modes for energy-efficient operations, making it suitable for battery-operated devices.
- Diverse Application Support: Its versatility makes it ideal for applications such as e-ticketing, loyalty programs, and secure personal identification.
Technical Specifications
Parameter
Specification
Frequency
13.56 MHz
Protocol Support
ISO/IEC 14443 A/MIFARE
Interface
SPI
Supply Voltage
2.5V to 3.3V
Temperature Range
-25°C to +85°C
The MFRC53001T/0FE is a testament to NXP's commitment to providing secure and convenient solutions for RFID communication. Its robust feature set and compliance with industry standards make it an excellent choice for developers looking to incorporate contactless communication capabilities into their products.