EN
  • EN
  • DE

MD7IC2012GNR1

Part No MD7IC2012GNR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP CDMA 1.805-2.17GHZ TO270
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Frequency 1.805GHz ~ 2.17GHz
P1dB 40dBm
Gain 31.5dB
RF Type W-CDMA
Supply Voltage (V) 24V ~ 32V
Supply Current 70mA
Manufacturer Package TO-270-14 Variant, Gull Wing
Supplier Device Package TO-270 WB-14 GULL
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 719417-MD7IC2012GNR1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MD7IC2012GNR1 CAD Model

Description

Product Overview: MD7IC2012GNR1 - NXP Semiconductors

The MD7IC2012GNR1 is a cutting-edge RF Integrated Circuit (RFIC) designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This product is part of NXP's extensive portfolio of RF solutions tailored for a wide range of applications, including wireless infrastructure, industrial, and aerospace and defense.

Key Features

  • Frequency Range: The MD7IC2012GNR1 operates over a broad frequency range, making it suitable for various communication bands and systems.
  • High Output Power: Engineered to deliver high output power, this RFIC is ideal for applications that require robust signal strength and long-range communication capabilities.
  • Efficiency: With an emphasis on power efficiency, the MD7IC2012GNR1 helps to reduce the overall power consumption of the system, leading to longer battery life and lower operating costs.
  • Integrated Functions: The device integrates multiple functions, such as amplification and signal processing, which simplifies design complexity and reduces the need for external components.
  • Thermal Management: Designed with advanced thermal management features, the MD7IC2012GNR1 maintains performance stability even under high-temperature conditions.
  • Package: The product is available in a compact, surface-mount package that is conducive to modern PCB design and space-constrained applications.

Applications

The versatility of the MD7IC2012GNR1 makes it an excellent choice for a variety of applications, including:

  • Base station transceivers for cellular networks
  • RF power amplifiers for wireless communication
  • Public safety communications systems
  • Industrial wireless control
  • Aerospace and defense communication equipment

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The MD7IC2012GNR1 is rigorously tested to ensure it meets these standards, providing confidence to designers and manufacturers when integrating this RFIC into their systems.

With its combination of performance, integration, and reliability, the MD7IC2012GNR1 from NXP Semiconductors is an excellent choice for those looking to enhance their RF capabilities in a wide range of communication and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9545 $59.3175
36+ $3.2448 $116.8128
56+ $3.1434 $176.0304
76+ $3.0420 $231.1920
99+ $2.9406 $291.1194
132+ $2.6364 $348.0048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess