EN
  • EN
  • DE

SST12LP19E-NR

Part No SST12LP19E-NR
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP 802.11B/G/N 2.4GHZ 6X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Frequency 2.4GHz
P1dB 26dBm
Gain 25dB
RF Type 802.11b/g/n
Voltage - Supply 3.3V
Current - Supply 195mA
Test Frequency 2.4GHz
Mounting Type Surface Mount
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package 6-X2SON (1.5x1.5)
Standard Package 1 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 935105-SST12LP19E-NR
Ultra Librarian 3D Model Ultra Librarian SST12LP19E-NR CAD Model

Description

Microchip Technology's SST12LP19E-NR: A High-Efficiency RF Power Amplifier

The SST12LP19E-NR, from the renowned Microchip Technology, is an exceptional RF Power Amplifier designed for high-performance wireless applications. This product stands out in the market for its ability to deliver efficient amplification, making it an ideal choice for designers looking to maximize the performance of their wireless communication systems.

Operating within the 2.4 - 2.5 GHz frequency range, the SST12LP19E-NR is tailored for IEEE 802.11b/g/n Wi-Fi applications. Its integration into wireless devices ensures that users experience enhanced signal strength and reliability, which is critical for maintaining robust and stable connections in a variety of environments.

One of the key features of this power amplifier is its high linear output power, which comes along with high gain. This translates to extended range and improved link quality for wireless communication, ensuring that signals can be transmitted over greater distances without degradation. Additionally, the SST12LP19E-NR boasts excellent power-added efficiency, which not only conserves energy but also reduces heat dissipation, leading to a longer lifespan for the device it powers.

The SST12LP19E-NR is designed with ease of use in mind. It comes in a compact 3x3 mm, 16-pin QFN package, which allows for easy integration into circuit designs without taking up excessive space. This makes it a perfect fit for portable and space-constrained applications. Furthermore, the amplifier is matched to 50-ohms on both the input and output, simplifying the design process by eliminating the need for complex external matching components.

Microchip Technology has also ensured that the SST12LP19E-NR is a reliable and durable component by incorporating features such as a CMOS shut-down control, which helps in extending the battery life of the device it is used in. With its remarkable performance and reliability, the SST12LP19E-NR stands as a testament to Microchip's commitment to providing high-quality, innovative solutions for RF amplification needs.

Whether it's for home networking equipment, access points, or other wireless-enabled products, the SST12LP19E-NR is engineered to enhance wireless performance and provide a superior user experience.

You May Also Be Interested in

NXP / Nexperia
BGU8821
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7930 $59.4750
180+ $0.6507 $117.1260
275+ $0.6304 $173.3600
380+ $0.6101 $231.8380
490+ $0.5897 $288.9530
660+ $0.5288 $349.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess