Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI
Applications Automotive
Output Current 40mA
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 6.5V ~ 26V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MCZ33977
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1221404-MCZ33977EG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33977EG CAD Model

Description

Product Overview: MCZ33977EG - NXP

The MCZ33977EG is a sophisticated multiple switch detection interface (MSDI) designed by NXP Semiconductors, aimed at providing a robust and efficient solution for automotive and industrial applications. This integrated circuit is engineered to interface directly with the vehicle's low-voltage battery and monitor the status of various switches or digital input devices.

Key Features

  • Multiple Input Channels: The device features six switch input channels for comprehensive monitoring capabilities.
  • Wide Voltage Range: It operates over a broad range of voltages, from 6V to 26V, accommodating the electrical variances commonly found in automotive environments.
  • Integrated Serial Peripheral Interface (SPI): The inclusion of SPI allows for seamless communication with microcontrollers, facilitating easy integration into system designs.
  • Wet/Dry Switch Detection: The MCZ33977EG can detect both wet and dry switches, providing versatility in various application conditions.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under harsh conditions.
  • Diagnostic Capabilities: Built-in diagnostics and a multiplexed analog switch output for external multiplexing enhance the device's functionality and reliability.

Applications

The MCZ33977EG's design is optimized for use in automotive body electronics, particularly in areas such as:

  • Door modules
  • Lighting control
  • Seat position sensing
  • Window lift systems

Additionally, its robust feature set makes it suitable for a wide range of industrial applications where switch monitoring is critical.

Product Specifications

Parameter Value Supply Voltage 6V to 26V Operating Temperature -40°C to 125°C Package Surface Mount (SOIC-16)

In summary, the MCZ33977EG from NXP is a versatile and reliable component that provides a high level of integration and safety for switch detection applications in both automotive and industrial environments.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ECAD model for NSD5604N-Q1HTSPR
Broadcom Limited
General Purpose Control ICs Position and Velocity Control Low Power CMOS | IC MTRDRV BIPLR 4.75-5.25V 40DIP
Need more? Email Us
ECAD model for HCTL-1101
Diodes Incorporated
SINGLE PHASE HALL EFFECT LATCH SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 1.8V-6V 6DFN
Lowest to $0.7692
ECAD model for AH5795-FDC-7
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312A-Q1HSPR
ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7310-Q1HSPR
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention