Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface SPI
Applications Automotive
Output Current 40mA
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 6.5V ~ 26V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MCZ33970
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1221401-MCZ33970EG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33970EG CAD Model

Description

The MCZ33970EG by NXP Semiconductors is a sophisticated Multiple Switch Detection Interface (MSDI) designed to detect the closing and opening of up to 22 switch contacts. This device is particularly suitable for automotive and industrial applications where multiple switch states need to be monitored with minimal wiring and robustness against environmental factors.

Key Features

  • Integrated Switch Detection: The MCZ33970EG can monitor up to 22 switch contacts, simplifying the design and reducing the complexity of switch status systems.
  • Serial Peripheral Interface (SPI): With an SPI-compatible interface, the device allows for easy communication with microcontrollers, providing a flexible and efficient method for reading switch statuses.
  • Wet/Dry Switch Selectable: The interface supports both wet and dry switch configurations, offering versatility in various applications and allowing for direct connection to the vehicle's battery in wet switch conditions.
  • Low Standby Current: The low standby current feature ensures minimal power consumption when the device is not actively monitoring switches, making it ideal for battery-powered systems.
  • Robust Design: Designed to withstand the harsh conditions of automotive environments, the MCZ33970EG is resilient against factors such as voltage spikes and extreme temperatures.

Applications

The MCZ33970EG is primarily used in the automotive industry for applications such as body control modules, panel switch monitoring, and door module applications. Its robust design and ability to handle multiple switch inputs make it equally suitable for industrial control systems where precise switch monitoring is crucial.

Technical Specifications

  • Operating Voltage Range: 6V to 26V
  • Operating Temperature Range: -40°C to 125°C
  • Package: SOIC-32
  • Compliance: Meets or exceeds automotive qualification standards for EMI and ESD performance.

The MCZ33970EG from NXP is a reliable and efficient solution for modern switch detection requirements. Its integration of multiple switch monitoring capabilities into a single chip makes it an invaluable component for designers looking to optimize their systems for performance and cost.

You May Also Be Interested in

Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER
Lowest to $6.7244
ECAD model for UDN2916EBTR-T
Trinamic Motion Control GmbH
POWER DRIVER FOR STEPPER MOTORS
Lowest to $17.5940
ECAD model for TMC262-LA
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312A-Q1HSPR
Diodes Incorporated
HALL-EFFECT SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 3.8V-20V SOT89-5
Lowest to $1.0815
ECAD model for AH286-YL-13
Allegro MicroSystems, LLC
Dual Full-Bridge PWM Motor Driver
Lowest to $7.2785
ECAD model for A4970GLBTR-T
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7310-Q1HSPR
ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
Broadcom Limited
General Purpose Control ICs Position and Velocity Control Low Power CMOS | IC MTRDRV BIPLR 4.75-5.25V 40DIP
Need more? Email Us
ECAD model for HCTL-1101

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention