Product Overview: MCZ33905CS3EKR2
The MCZ33905CS3EKR2 is a sophisticated System Basis Chip (SBC) from NXP Semiconductors, designed to provide a comprehensive solution for automotive applications requiring a high-speed CAN interface. This integrated circuit is part of the 33905 series and is specifically engineered to cater to the stringent requirements of in-vehicle networking systems.
Key Features
- High-Speed CAN Interface: The device includes a high-speed Controller Area Network (CAN) transceiver that adheres to the ISO11898-2 and ISO11898-5 standards, ensuring reliable communication in automotive environments.
- Enhanced Power Management: With an integrated voltage regulator, the MCZ33905CS3EKR2 offers various low-power modes and a power-saving sleep mode, making it ideal for applications that demand energy efficiency.
- Robust Protection: The chip is equipped with features to protect against overcurrent, overtemperature, and undervoltage, enhancing the reliability and longevity of the application it is used in.
- Flexible Wake-Up Capability: It supports multiple wake-up sources, including local and remote wake-up via the CAN bus, which is crucial for modern vehicles that require constant communication readiness.
Applications
The MCZ33905CS3EKR2 is primarily utilized in the automotive sector, where it serves as a key component in body control modules, gateways, power steering, engine management systems, and other CAN-based applications. Its robust design allows it to operate reliably in the harsh conditions typical of automotive environments.
Technical Specifications
- Package: 32-SOIC
- Operating Temperature: -40°C to +125°C
- Supply Voltage: 5.5V to 27V
- Standby Current: Low quiescent current in standby mode
The MCZ33905CS3EKR2 is a testament to NXP's commitment to delivering high-performance, automotive-grade integrated circuits that drive the future of vehicle electronics. Its integration of multiple functions into a single chip makes it a compact, reliable, and cost-effective choice for manufacturers.