EN
  • EN
  • DE

MCZ33903CD3EKR2

Part No MCZ33903CD3EKR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Specialized
Mfr NXP
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Applications System Basis Chip
Interface CAN, LIN
Voltage - Supply 5.5V ~ 28V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SSOP-EP
Mounting Type Surface Mount
Base Product Number MCZ33
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1382876-MCZ33903CD3EKR2
Ultra Librarian 3D Model Ultra Librarian MCZ33903CD3EKR2 CAD Model

Description

Product Overview: MCZ33903CD3EKR2 from NXP

The MCZ33903CD3EKR2 is a sophisticated System Basis Chip (SBC) from the renowned semiconductor manufacturer NXP Semiconductors. Designed to cater to the demanding automotive environment, this chip integrates multiple functions including a CAN transceiver, voltage regulator, and watchdog timer, making it an ideal solution for automotive electronic control units (ECUs).

Key Features:

  • High-Speed CAN Interface: The device comes with a high-speed CAN transceiver that complies with the ISO11898-2 and ISO11898-5 standards, ensuring reliable communication in vehicle networks.
  • Voltage Regulator: Integrated into the SBC is an efficient voltage regulator that provides a stable supply voltage for the microcontroller and other peripherals, with various options for output voltage and power-saving modes.
  • Watchdog Timer: A fail-safe watchdog timer enhances system reliability by monitoring the operation of the microcontroller and resetting it in case of malfunction.
  • Multiple Wake-Up Inputs: The device supports several wake-up sources that can bring the system back to operation from low-power modes, which is crucial for power management in automotive applications.
  • Diagnostics and Protection: The MCZ33903CD3EKR2 includes features for system diagnostics and protection against over-temperature, over-voltage, and other fault conditions, ensuring robust performance in harsh environments.

Applications:

This SBC is ideally suited for a variety of automotive applications, particularly those requiring a reliable CAN communication interface. These include engine control modules, transmission control units, ABS systems, airbag systems, and other safety-critical automotive systems.

Quality and Reliability:

NXP's commitment to quality and reliability is evident in the MCZ33903CD3EKR2, which is designed to meet the stringent requirements of the automotive industry. It is manufactured with high-grade materials and subjected to rigorous testing to ensure it performs under the extreme conditions commonly found in automotive applications.

Package and Availability:

The MCZ33903CD3EKR2 is offered in a compact 32-pin LQFP package, making it suitable for space-constrained applications. It is available for order and can be sourced through various distributors and NXP's direct sales channels.

You May Also Be Interested in

Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess