EN
  • EN
  • DE

MCZ145010EG

Part No MCZ145010EG
Manufacturer NXP / Nexperia
Catalog Interface - Sensor and Detector Interfaces
Description Photoelectric Smoke Detector IC with I/O | IC SMOKE DETECT PHOTOELEC 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Supply Current 12μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MCZ145010
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1221364-MCZ145010EG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ145010EG CAD Model

Description

Introducing the NXP MCZ145010EG Smoke Detector IC

The NXP MCZ145010EG is a highly integrated circuit designed specifically for use in ionization-type smoke detectors. This state-of-the-art component offers a compact, reliable, and cost-effective solution for smoke detection in residential, commercial, and industrial settings. With its low power consumption and high sensitivity, the MCZ145010EG is a top choice for manufacturers looking to produce effective smoke alarm systems.

Key Features

  • Ionization Chamber Sensing: The MCZ145010EG is optimized for detecting smoke particles through ionization, which is particularly effective in identifying fast-flaming fires that produce little visible smoke.
  • Low Power Consumption: Engineered to operate efficiently, this IC helps extend the battery life of smoke detectors, making it an eco-friendly choice for long-term use.
  • High Sensitivity: Its high sensitivity to smoke ensures early detection, providing critical time for occupants to evacuate and for emergency services to respond.
  • Alarm Memory: The built-in alarm memory feature allows the device to store information about an event, aiding in post-incident analysis and system checks.
  • Interconnect Capability: This feature allows multiple smoke detectors to be linked together so that if one unit triggers, all connected alarms will sound, increasing the chances of alerting occupants throughout the premises.
  • Test Mode Functionality: The IC includes a test mode that facilitates regular checks to ensure the smoke detector is functioning correctly, promoting safety and reliability.

Applications

The MCZ145010EG is suitable for a wide range of applications where early fire detection is critical. It can be used in:

  • Residential smoke alarms
  • Commercial fire alarm systems
  • Industrial fire safety solutions
  • Portable smoke detectors for travelers

Technical Specifications

With an operating voltage range of 6V to 12V, the MCZ145010EG is versatile in different power settings. Its low standby current helps preserve battery life, while the robust design ensures reliable operation over a wide temperature range, making it suitable for various environments.

In conclusion, the NXP MCZ145010EG offers an exceptional balance of performance, reliability, and cost-effectiveness, making it an ideal choice for smoke detection applications. Its integration of advanced features ensures that safety is never compromised, and peace of mind is always at hand.

You May Also Be Interested in

Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess