Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G4
Package Tray
Number of I/O 52
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851130-STM32G431RBT6
Ultra Librarian 3D Model Ultra Librarian STM32G431RBT6 CAD Model

Description

Overview of STM32G431RBT6 Microcontroller

The STM32G431RBT6 is a high-performance microcontroller from STMicroelectronics, part of the STM32G4 series, which is designed to cater to a wide range of applications requiring a balance between power efficiency and computational capability. This microcontroller is particularly well-suited for use in motor control, digital power conversion, and various mixed-signal applications that demand precise timing, high resolution, and flexible interfacing.

Key Features

  • Core: Built around a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), the STM32G431RBT6 operates at a frequency of up to 170 MHz, delivering the computational power necessary for complex algorithms and signal processing tasks.
  • Memory: It comes equipped with 128 KB of Flash memory and 32 KB of SRAM, providing ample storage for code and data in embedded applications.
  • Rich Connectivity: The device includes a variety of communication interfaces such as I2C, USARTs, SPIs, and a USB Type-C and Power Delivery controller, enabling it to handle various communication protocols and data transfers with ease.
  • Advanced Analog: The microcontroller features advanced analog peripherals, including fast 12-bit ADCs, 2 DAC channels, comparators, and operational amplifiers, which facilitate precise analog signal management and conversion.
  • Timers: An array of timers, including advanced control timers, basic timers, and a high-resolution timer, supports complex timing requirements and PWM generation for motor control and other time-sensitive tasks.
  • Package: The STM32G431RBT6 is available in an LQFP64 package, which provides a good balance between I/O pin count and a compact form factor for space-constrained applications.
  • Power Efficiency: With multiple power modes and an energy-saving architecture, the microcontroller is designed to maximize efficiency, making it ideal for battery-operated and energy-sensitive applications.
  • Development Support: STMicroelectronics provides extensive development support for the STM32G431RBT6, including software libraries, development boards, and a robust ecosystem of development tools to accelerate the design and prototyping process.

Applications

The STM32G431RBT6 is versatile and can be used in a variety of applications, such as:

  • Advanced motor control systems
  • Digital power supplies and converters
  • Audio and waveform generation
  • Industrial automation and control
  • Consumer electronics

With its rich set of features and capabilities, the STM32G431RBT6 from STMicroelectronics is an excellent choice for designers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9685 $53.7165
21+ $4.8973 $102.8433
32+ $4.7442 $151.8144
44+ $4.5912 $202.0128
57+ $4.4382 $252.9774
76+ $3.9790 $302.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,312 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention