EN
  • EN
  • DE

MCIMX7S5EVM08SC

Part No MCIMX7S5EVM08SC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description NO EPDC, 1 ETH, CAN, 1 OTG 1 HSI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -A7, ARM Cortex -M4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON MPE
RAM Controllers LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD, MIPI
Ethernet 10/100/1000Mbps (1)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -20°C ~ 105°C
Security Features A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Manufacturer Package 541-LFBGA
Supplier Device Package 541-MAPBGA (19x19)
Additional Interfaces AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811104-MCIMX7S5EVM08SC
Ultra Librarian 3D Model Ultra Librarian MCIMX7S5EVM08SC CAD Model

Description

NXP MCIMX7S5EVM08SC Product Overview

The NXP MCIMX7S5EVM08SC is a high-performance, power-efficient, and versatile system-on-chip (SoC) designed to meet the growing demands of the embedded market. This product is part of the i.MX 7Solo family, which is well-suited for a wide range of applications including industrial, automotive, and consumer electronics due to its rich set of features and connectivity options.

Key Features:

  • Processor Core: At the heart of the MCIMX7S5EVM08SC lies an ARM Cortex-A7 core, which operates at speeds up to 800 MHz. This core provides the balance between performance and power efficiency, making it ideal for devices that require long battery life and consistent processing capabilities.
  • Graphics: The SoC includes a 2D and 3D graphics accelerator that supports high-quality visual experiences for user interfaces and multimedia applications. This ensures smooth and responsive graphics rendering for a variety of use cases.
  • Memory: The chip supports a range of memory interfaces, including DDR3/DDR3L, which allows for flexible memory solutions tailored to specific product requirements.
  • Connectivity: With integrated features such as dual Ethernet, USB, and multiple UART, SPI, and I2C interfaces, the MCIMX7S5EVM08SC offers extensive connectivity options for peripherals and networking.
  • Audio: The SoC provides high-quality audio capabilities with its audio codec interfaces, making it suitable for applications that require sound processing and playback.
  • Security: Security is a priority in today's connected world, and the MCIMX7S5EVM08SC addresses this with features like secure boot, cryptographic acceleration, and random number generation, ensuring secure operations for sensitive applications.
  • Power Management: The device includes power management modules that help optimize power usage across various modes of operation, contributing to the overall energy efficiency of the end product.

Potential Applications:

The versatility of the NXP MCIMX7S5EVM08SC makes it suitable for a broad range of applications, from sophisticated industrial control systems to intuitive touch-screen consumer devices. Its ability to support secure, connected, and multimedia-rich applications also makes it an excellent choice for automotive infotainment systems, smart home devices, and portable medical equipment.

Conclusion:

Overall, the NXP MCIMX7S5EVM08SC is a robust and flexible SoC that provides a comprehensive set of features and capabilities. Its combination of performance, connectivity, and power efficiency makes it a compelling choice for designers and manufacturers looking to create innovative and competitive products in a rapidly evolving market.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
IBM
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess