Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 541-MAPBGA (19x19)
Manufacturer NXP
Series i.MX7D
Package Tray
Core Processor ARM® Cortex®-A7, ARM® Cortex®-M4
Speed 1.2GHz
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 541-LFBGA
Case / Package 541-MAPBGA (19x19)
Family Name MCIMX7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-15401, MCIMX7D2DVM12SD-ND, 935352044557
Quantity per package 152
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884036-MCIMX7D2DVM12SD
Ultra Librarian 3D Model Ultra Librarian MCIMX7D2DVM12SD CAD Model

Description

Product Overview: MCIMX7D2DVM12SD - NXP Semiconductors

The MCIMX7D2DVM12SD is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the needs of advanced multimedia and secure applications. This processor is part of the i.MX 7Dual family, featuring a dual-core ARM Cortex-A7 system that runs up to 1.2 GHz, coupled with a single-core ARM Cortex-M4 for real-time processing. This unique configuration provides a balance between high-performance computing and low-power consumption, making it ideal for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • Dual-Core ARM Cortex-A7: The dual-core design allows the MCIMX7D2DVM12SD to handle complex tasks efficiently, with each core capable of running up to 1.2 GHz.
  • ARM Cortex-M4: The integration of a Cortex-M4 processor provides real-time processing capabilities, perfect for managing time-sensitive tasks within embedded systems.
  • Power Efficiency: Designed with energy efficiency in mind, the processor supports dynamic voltage and frequency scaling, as well as a variety of low-power modes to minimize power consumption.
  • Advanced Multimedia Support: With its multimedia processing capabilities, it can handle high-definition video, 2D/3D graphics acceleration, and advanced audio functionalities.
  • High-Level Integration: The processor comes with integrated features like Gigabit Ethernet, PCIe, and USB connectivity options, reducing the need for additional external components.
  • Security Features: It includes a range of security features such as secure boot, cryptographic acceleration, and tamper detection, ensuring the protection of sensitive data and preventing unauthorized access.

Applications:

The MCIMX7D2DVM12SD is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Automation and Control Systems
  • Automotive Infotainment and Dashboard Systems
  • Smart Home Devices and IoT Gateways
  • Portable Medical Devices
  • High-Performance General Embedded Computing

With its blend of performance, power efficiency, and integrated features, the MCIMX7D2DVM12SD from NXP Semiconductors is a robust solution for developers looking to create sophisticated and secure systems.

You May Also Be Interested in

Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
STMicroelectronics
IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Lowest to $24.4695
ECAD model for SPC584B70E3EHC0X
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.8578 $59.8578
3+ $49.1141 $147.3423
4+ $47.5793 $190.3172
5+ $46.0445 $230.2225
7+ $44.5097 $311.5679
9+ $39.9053 $359.1477
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 252 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention