EN
  • EN
  • DE

MCIMX6X3EVK10ABR

Part No MCIMX6X3EVK10ABR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6 SERIES 32-BIT MPU ARM CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (14x14)
Manufacturer NXP
Series i.MX6SX
Package Reel - TR
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Speed 227MHz, 1GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 400-LFBGA
Case / Package 400-MAPBGA (14x14)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884026-MCIMX6X3EVK10ABR
Ultra Librarian 3D Model Ultra Librarian MCIMX6X3EVK10ABR CAD Model

Description

Product Overview: MCIMX6X3EVK10ABR from NXP

The MCIMX6X3EVK10ABR is a highly capable and versatile System-on-Chip (SoC) from NXP Semiconductors, designed to deliver outstanding performance and energy efficiency for a wide array of applications. This powerful SoC is part of the i.MX 6 series, known for its reliability and cutting-edge features tailored towards automotive, industrial, and consumer electronics markets.

Key Features:

  • Advanced Processing Core: At the heart of the MCIMX6X3EVK10ABR is an ARM Cortex-A9 core, which offers a balance of high performance and power efficiency, making it ideal for running complex operating systems and applications smoothly.
  • Graphics Capabilities: The SoC is equipped with a 3D graphics processor that supports OpenGL ES 2.0, enabling it to handle sophisticated graphics requirements for multimedia, gaming, and user interface design.
  • Integrated Multimedia: With dedicated hardware for video encoding and decoding, this SoC can manage high-definition video playback and streaming without compromising performance.
  • Connectivity Options: A range of connectivity features including high-speed USB, Ethernet, and various serial interfaces ensure that the MCIMX6X3EVK10ABR can easily connect to other devices and networks.
  • Flexible Memory Interface: The SoC supports multiple memory interfaces, including DDR3, DDR3L, and LPDDR2, which allows designers to choose the optimal memory solution for their specific application needs.

Applications:

The versatility of the MCIMX6X3EVK10ABR makes it suitable for a variety of applications, such as:

  • Automotive infotainment and dashboard systems
  • Industrial control and automation systems
  • Smart home devices and IoT solutions
  • Portable medical devices
  • Advanced navigation systems

Development Support:

NXP offers comprehensive development support for the MCIMX6X3EVK10ABR, including software tools, reference designs, and technical documentation to accelerate the product development process. This ensures that engineers can leverage the full capabilities of the SoC and bring their innovative products to market faster.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0277 $68.0554
5+ $27.9202 $139.6010
7+ $27.0477 $189.3339
9+ $26.1752 $235.5768
12+ $25.3027 $303.6324
16+ $22.6851 $362.9616
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess