EN
  • EN
  • DE

F950J226MAABAAQ2

Part No F950J226MAABAAQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261961-F950J226MAABAAQ2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F950J226MAABAAQ2 CAD Model

Description

Description

The F950J226MAABAAQ2 capacitor is known for its efficiency in electronic circuit applications that require high stability and reliability. This tantalum capacitor is suitable for a range of consumer and industrial devices.

Features and Benefits

  • Capacitance: 22μF
  • Rated Voltage: 10V
  • Stable Performance: Enhances circuit reliability
  • Compact and Lightweight: Ideal for portable applications

Applications/Projects

  • Power Management
  • Industrial Electronics
  • Communication Devices
  • Embedded Systems

Choose this component for projects that demand high performance in compact spaces.

You May Also Be Interested in

Vishay
135D106X0100C6
Need more? Email Us
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess