EN
  • EN
  • DE

MCIMX6X3CVO08AB

Part No MCIMX6X3CVO08AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6SX 800MHZ 400MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)
Manufacturer NXP
Series i.MX6SX
Package Tray
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Speed 200MHz, 800MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 400-LFBGA
Case / Package 400-MAPBGA (17x17)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926559-MCIMX6X3CVO08AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6X3CVO08AB CAD Model

Description

The MCIMX6X3CVO08AB is a high-performance, energy-efficient processor from NXP Semiconductors. This product is a part of the i.MX 6SoloX family of multicore processors, which are designed to deliver a balanced combination of smart application performance, advanced multimedia capabilities, and multi-level security features.

Key Features

  • Advanced ARM® Cores: At the heart of the MCIMX6X3CVO08AB lies an ARM® Cortex®-A9 core and an ARM® Cortex®-M4 core. The dual-core architecture allows for high-level operating systems and real-time responsiveness, making it ideal for complex applications that require multitasking.
  • Graphics Processing: The processor includes a 3D graphics accelerator that supports high-quality graphics rendering, making it suitable for applications requiring rich graphical user interfaces, such as gaming consoles, navigation systems, and medical imaging devices.
  • Connectivity: With a range of connectivity options including Ethernet, USB, and CAN interfaces, this processor is well-equipped to handle various communication protocols, facilitating easy integration into a wide array of industrial and consumer products.
  • Security Features: NXP's attention to security is evident in the MCIMX6X3CVO08AB, featuring hardware-enabled encryption, secure boot, and random number generation to protect sensitive data and ensure secure operations.
  • Energy Efficiency: The processor is designed for power-sensitive applications, offering features like dynamic voltage and frequency scaling to optimize power consumption without compromising performance.

Applications

The versatility of the MCIMX6X3CVO08AB makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Industrial Automation
  • Automotive Infotainment Systems
  • Smart Home Devices
  • Portable Medical Devices
  • Internet of Things (IoT) Gateways

In conclusion, the NXP MCIMX6X3CVO08AB is a powerful and flexible processor that offers a unique combination of features tailored for sophisticated applications that demand high-performance processing, advanced graphics, and robust security measures, all while maintaining energy efficiency.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess