EN
  • EN
  • DE

MCIMX6X1CVO08AB

Part No MCIMX6X1CVO08AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU 32BIT I.MX6 800MHZ 400BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)
Manufacturer NXP
Series i.MX6SX
Package Tray
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Speed 200MHz, 800MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 400-LFBGA
Case / Package 400-MAPBGA (17x17)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13573, 935312942557, MCIMX6X1CVO08AB-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926558-MCIMX6X1CVO08AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6X1CVO08AB CAD Model

Description

The NXP MCIMX6X1CVO08AB is a high-performance, energy-efficient microprocessor designed to deliver advanced processing capabilities for a wide range of applications. This microprocessor is part of the i.MX 6SoloX family, which features the integration of a single ARM Cortex-A9 core and a Cortex-M4 core, making it an ideal solution for multitasking environments where both high-speed processing and real-time responsiveness are required.

With a clock speed of up to 1 GHz for the Cortex-A9 core, the MCIMX6X1CVO08AB provides the computational power needed for demanding multimedia applications, including high-definition video, 2D/3D graphics, and sophisticated user interfaces. The additional Cortex-M4 core operates at 200 MHz, offering excellent real-time processing capabilities for embedded applications such as motor control, audio processing, and low-power management.

The microprocessor is equipped with a variety of connectivity options, including dual CAN bus interfaces, multiple UARTs, SPI, I2C, and USB ports, allowing for easy integration into a broad range of industrial, automotive, and consumer products. It also supports Gigabit Ethernet for fast network connectivity, which is essential for IoT devices and connected systems.

Security is a key feature of the MCIMX6X1CVO08AB, with an on-chip cryptographic acceleration unit and a random number generator that enhance data protection and secure transactions. This makes the microprocessor suitable for applications where data integrity and confidentiality are critical.

Designed with power efficiency in mind, the MCIMX6X1CVO08AB incorporates dynamic voltage and frequency scaling (DVFS), which helps to reduce power consumption based on workload demands. This feature, along with its low-power idle modes, makes it an excellent choice for battery-powered devices and applications where energy conservation is paramount.

In summary, the NXP MCIMX6X1CVO08AB microprocessor is a versatile and powerful component that combines high-speed processing with real-time functionality, advanced multimedia capabilities, robust connectivity options, and strong security features, all while maintaining energy efficiency. Whether for industrial automation, automotive systems, or smart consumer devices, the MCIMX6X1CVO08AB is engineered to meet the challenges of today's complex and connected world.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8774 $56.6322
7+ $15.4891 $108.4237
10+ $15.0051 $150.0510
14+ $14.5211 $203.2954
18+ $14.0370 $252.6660
24+ $12.5849 $302.0376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,428 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess