EN
  • EN
  • DE

MAX922MSA/PR+T

Part No MAX922MSA/PR+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 3.2µA
CMRR, PSRR (Typ) 40dB CMRR, 40dB PSRR
Propagation Delay (Max) 12µs
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number MAX922
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075831-MAX922MSA/PR+T
Ultra Librarian 3D Model Ultra Librarian MAX922MSA/PR+T CAD Model

Description

Product Overview: MAX922MSA/PR+T from Maxim Integrated

The MAX922MSA/PR+T is a high-performance, low-power, dual comparator with precision voltage references from Maxim Integrated. This component is designed to offer a reliable solution for applications requiring voltage monitoring and level detection with minimal power consumption. The MAX922MSA/PR+T is ideal for battery-powered devices, portable equipment, and any system where energy efficiency is paramount.

Key Features

  • Integrated Precision Voltage References: The device includes 1.182V ±1.5% precision voltage references, which are useful for setting precise thresholds for the comparators.
  • Low Power Consumption: With a quiescent current of just 4µA (typical) per comparator, the MAX922MSA/PR+T is optimized for power-sensitive designs.
  • Dual Comparators: The dual comparator design allows for multiple threshold detections, making it versatile for various applications.
  • Fast Response Time: The device boasts a fast propagation delay, ensuring quick response times for critical applications.
  • Push-Pull Outputs: The MAX922MSA/PR+T features push-pull outputs that eliminate the need for external pull-up resistors, simplifying the design and saving board space.
  • Wide Operating Voltage Range: It operates from a single +2.5V to +11V supply or dual ±1.25V to ±5.5V supplies, accommodating a broad range of applications.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +85°C.

Applications

  • Battery-Powered Systems
  • Threshold Detectors/Level Shifters
  • Window Comparators
  • Zero-Crossing Detectors
  • Portable Equipment
  • Energy-Efficient Designs

With its combination of low power, precision, and dual functionality, the MAX922MSA/PR+T from Maxim Integrated is a highly versatile component that can be integrated into a wide array of electronic systems. Its small size in an 8-pin SOIC package makes it an excellent choice for space-constrained applications while maintaining performance and reliability. Whether you're designing for consumer electronics, industrial controls, or automotive systems, the MAX922MSA/PR+T offers a compact, efficient solution for your comparator needs.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess