The NXP BLP7G22-10 is a highly efficient, rugged LDMOS power transistor designed to deliver outstanding performance for a wide range of RF power applications. This advanced semiconductor device is tailored for use in RF energy, industrial, scientific, and medical (ISM) applications, as well as for radio and TV broadcasting, cellular infrastructure, and professional mobile radio systems.
With its broad frequency range from 2250 to 3800 MHz, the BLP7G22-10 offers a versatile solution for high-frequency applications, providing a high gain of 14 dB and an impressive output power of 10 W (CW). This makes it an ideal choice for amplifiers requiring high linearity and efficiency.
Key Features:
- Frequency Range: 2250 - 3800 MHz, suitable for a variety of RF applications.
- Output Power: 10 W (CW), ensuring robust performance for demanding systems.
- Gain: 14 dB gain, offering excellent signal amplification capabilities.
- Efficiency: High efficiency, reducing energy consumption and heat generation.
- Integrated ESD Protection: Features built-in electrostatic discharge protection for enhanced reliability and longevity.
- Thermal Performance: Optimal thermal management with excellent heat dissipation properties.
The BLP7G22-10 is engineered to maintain stability and performance under a wide range of load conditions, thanks to its robust thermal and electrical design. Its integrated ESD protection ensures that the device is safeguarded against unexpected voltage spikes, making it a reliable choice for critical applications.
Designed with the end-user in mind, the BLP7G22-10 transistor is encapsulated in a compact, over-molded plastic package, which not only simplifies assembly processes but also offers outstanding ruggedness. Whether you're developing RF energy systems or upgrading cellular infrastructure, the NXP BLP7G22-10 provides the performance and reliability needed to drive your applications forward.