EN
  • EN
  • DE

MCIMX6U6AVM08ABR

Part No MCIMX6U6AVM08ABR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6DualLite ARM Cortex A9 0.04um Automotive 624-Pin MAP-BGA T/R / IC MPU I.MX6DL 800MHZ 624MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6DL
Packaging Reel package
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Operating Temperature Range -40°C ~ 125°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 624-LFBGA
Manufacturer Package 624-MAPBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Win Source Part Number 788255-MCIMX6U6AVM08ABR
Popularity Medium
Supply and Demand Status Balance
Family Name MCIMX6U
Introduction Date April 13, 2013
ECCN 5A992
Country of Origin China, Taiwan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCIMX6U6AVM08ABR CAD Model

Description

Introducing the MCIMX6U6AVM08ABR from NXP Semiconductors

The MCIMX6U6AVM08ABR is a cutting-edge microprocessor that forms part of the i.MX 6UltraLite family, a series of high-performance, power-efficient processing units designed by NXP Semiconductors. This product is tailored for the evolving needs of the Internet of Things (IoT), wearables, secure payments, smart energy, and various industrial and automotive applications. It is a testament to NXP's commitment to providing innovative and scalable solutions that empower designers and engineers to develop advanced systems for our connected world.

Key Features

  • Advanced ARM Cortex-A7 Core: At the heart of the MCIMX6U6AVM08ABR lies an ARM Cortex-A7 core, which operates at a speed of 528 MHz. This core provides a balanced performance between computational power and energy efficiency, making it ideal for devices that require long battery life without compromising on processing capabilities.
  • Integrated Multimedia Acceleration: The processor includes NEON multimedia accelerators and a 2D Pixel Processing Pipeline (PXP) that enhance the graphical user experience. These features enable smooth and responsive visuals, which are crucial for multimedia applications.
  • On-Chip Memory: This device boasts an integrated 128KB L2 cache, which helps in speeding up data processing and system response times. By reducing the need to frequently access slower external memory, the L2 cache plays a significant role in the overall efficiency of the system.
  • Security and Reliability: With an emphasis on security, the MCIMX6U6AVM08ABR incorporates a range of security features including cryptographic cipher engines, secure boot, random number generation, and tamper detection. These features are essential for applications that handle sensitive data or require secure operations.
  • Connectivity: The microprocessor supports a variety of connectivity options such as USB, Ethernet, and multiple UART, SPI, and I2C interfaces, allowing for flexible and robust communication with peripherals and networks.

Applications

The MCIMX6U6AVM08ABR is versatile enough to support a wide range of applications across different sectors. It is particularly well-suited for:

  • IoT and smart devices
  • Wearable technology
  • Secure payment systems
  • Energy management solutions
  • Industrial control systems
  • Automotive infotainment and telematics

With its robust feature set and adaptability, the MCIMX6U6AVM08ABR from NXP Semiconductors is an excellent choice for developers looking to push the boundaries of what's possible in the world of embedded systems and smart devices.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess