EN
  • EN
  • DE

MCIMX6L8DVN10AA

Part No MCIMX6L8DVN10AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6SoloLite ARM Cortex A9 0.04um 432-Pin MAP-BGA Tray / IC MPU I.MX6SL 1.0GHZ 432MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6SL
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (3)
Voltage - I/O 1.2V, 1.8V, 3.0V
Operating Temperature Range 0°C ~ 95°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 432-TFBGA
Manufacturer Package 432-MAPBGA (13x13)
Additional Interfaces AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART
Win Source Part Number 788247-MCIMX6L8DVN10AA
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6L
Introduction Date June 21, 2012
ECCN 5A992
Country of Origin Singapore, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCIMX6L8DVN10AA CAD Model

Description

NXP MCIMX6L8DVN10AA i.MX 6SoloLite Processor

The NXP MCIMX6L8DVN10AA is a high-performance, energy-efficient processor from the i.MX 6SoloLite series designed for a wide range of applications. This advanced system-on-chip (SoC) incorporates an ARM Cortex-A9 core, which delivers the perfect balance between processing power and power consumption, making it an ideal choice for portable devices where battery life is critical.

With a focus on multimedia and display capabilities, the MCIMX6L8DVN10AA offers integrated graphics processing units (GPUs) that support 2D and 3D graphics, enabling smooth and visually appealing user interfaces and content. The processor is also capable of handling full HD video processing, providing a rich multimedia experience for end-users.

Connectivity is a strong suit of the i.MX 6SoloLite processor. It includes a variety of interfaces such as USB, I2C, SPI, and UART, allowing for easy integration with peripheral devices. This flexibility makes it an excellent choice for a range of applications, including e-readers, smart home devices, industrial control systems, and IoT solutions.

Security features in the MCIMX6L8DVN10AA are robust, offering advanced cryptographic accelerators that ensure secure data management and transmission. This is particularly important for applications that handle sensitive information or require secure boot and data encryption.

Designed with the future in mind, the NXP MCIMX6L8DVN10AA processor supports various operating systems, including Linux and Android, giving developers the freedom to choose the best platform for their application. Furthermore, NXP provides comprehensive support and documentation, making the development process smoother and more efficient.

In summary, the NXP MCIMX6L8DVN10AA i.MX 6SoloLite processor is a versatile and powerful component that offers a unique combination of performance, multimedia capabilities, and connectivity options, all while maintaining a low power footprint. It stands out as a top choice for developers looking to create innovative and competitive products in today's tech-driven market.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5434 $70.6302
6+ $19.3178 $115.9068
10+ $18.7140 $187.1400
13+ $18.1104 $235.4352
17+ $17.5067 $297.6139
23+ $15.6957 $361.0011
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess