EN
  • EN
  • DE

T4171010002-001

Part No T4171010002-001
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN RCPT MALE 2P GOLD WIRE LEAD / 2 Position Circular Connector Receptacle, Male Pins Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 2
Shell Size - Insert M12-2
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Termination Wire Leads
Fastening Type Threaded
Orientation A
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 250V
Temperature Range - Operating -40°C ~ 85°C
Contact Material Copper Alloy
Contact Finish Thickness - Mating Flash
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41710
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Other Names -T4171010002-001-SI,A134652
Standard Package 1
Win Source Part Number 1039937-T4171010002-001
Ultra Librarian 3D Model Ultra Librarian T4171010002-001 CAD Model

Description

The TE Connectivity AMP Connectors M12-2 connector is a circular, shielded connector with a receptacle and male pins.

  • Type: Circular, shielded
  • Receptacle: Male pins
  • Positions: 2
  • Voltage Rating: 250V
  • Ingress Protection: IP67 (Waterproof and dust tight)
  • Flammability Rating: UL94 V-0
  • Suitable for: Industrial applications
  • Mounting: Panel mounted
  • Bulkhead Mounting: Front side nut
  • Color: Silver
  • Shell Size: M12-2
  • Contact Material: Copper alloy
  • Mating Finish: Gold
  • Current Rating: 4A
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us
TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728
Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess